Texas Instruments SN54ACT08 Quadruple 2-Input Positive-AND Gates SNJ54ACT08FK

Description
Quadruple 2-Input Positive-AND Gates 20-LCCC -55 to 125
Request a Quote Datasheet
Description
Quadruple 2-Input Positive-AND Gates 20-LCCC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN54ACT08 Quadruple 2-Input Positive-AND Gates - SNJ54ACT08FK - Texas Instruments
Dallas, TX, United States
SN54ACT08 Quadruple 2-Input Positive-AND Gates
SNJ54ACT08FK
SN54ACT08 Quadruple 2-Input Positive-AND Gates SNJ54ACT08FK
Quadruple 2-Input Positive-AND Gates 20-LCCC -55 to 125

Quadruple 2-Input Positive-AND Gates 20-LCCC -55 to 125

Buy Now Datasheet
Quadruple 2-Input Positive-AND Gates 20-LCCC -55 to 125 Product overview: SNJ54ACT08FK from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SNJ54ACT08FK can be used for catalog matching and distributor lookup.

Quadruple 2-Input Positive-AND Gates 20-LCCC -55 to 125 Product overview: SNJ54ACT08FK from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SNJ54ACT08FK can be used for catalog matching and distributor lookup.

Supplier's Site
Logic - Logic - Gates and Inverters - SNJ54ACT08FK - 1007444-SNJ54ACT08FK - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SNJ54ACT08FK
1007444-SNJ54ACT08FK
Logic - Logic - Gates and Inverters - SNJ54ACT08FK 1007444-SNJ54ACT08FK
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1007444-SNJ54ACT08FK Packaging: Rail/Tube Length: 8.89 mm Operating Supply Voltage: 5 V Number of Elements: 4 Thickness: 1.83 mm Height: 2.03 mm Number of Bits: 4 Number of Pins: 20 Number of Gates: 4 High Level Output Current: -24 mA Number of Outputs: 1 Low Level Output Current: 24 mA Quiescent Current: 2 µA Propagation Delay: 10 ns Width: 8.89 mm Categories: Logic - Gates and Inverters Alternative Parts (Cross-Reference): 5962-89547022A; SN74ACT08N; SN74ACT08PWR; MC74ACT08DR2G; 74ACT08SCX; 74ACT08MTC; Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Contains Lead Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Schedule B: 8542390000, 8542390000 Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V Logic Function: AND

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1007444-SNJ54ACT08FK
Packaging: Rail/Tube
Length: 8.89 mm
Operating Supply Voltage: 5 V
Number of Elements: 4
Thickness: 1.83 mm
Height: 2.03 mm
Number of Bits: 4
Number of Pins: 20
Number of Gates: 4
High Level Output Current: -24 mA
Number of Outputs: 1
Low Level Output Current: 24 mA
Quiescent Current: 2 µA
Propagation Delay: 10 ns
Width: 8.89 mm
Categories: Logic - Gates and Inverters
Alternative Parts (Cross-Reference): 5962-89547022A; SN74ACT08N; SN74ACT08PWR; MC74ACT08DR2G; 74ACT08SCX; 74ACT08MTC;
Popularity: Low
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Lead Free: Contains Lead
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Schedule B: 8542390000, 8542390000
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4.5 V
Logic Function: AND

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Logic Gates Logic Gates Logic Gates
Product Number SNJ54ACT08FK 705-SNJ54ACT08FK 1007444-SNJ54ACT08FK
Product Name SN54ACT08 Quadruple 2-Input Positive-AND Gates Logic IC Logic - Logic - Gates and Inverters - SNJ54ACT08FK
Gate Type AND AND GATE NOT
Logic Family ACT TTL; CMOS
Propagation Delay 10 ns 10 ns 10 ns
Operating Temperature -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 C (-67 F)
Unlock Full Specs
to access all available technical data

Similar Products

SN54AC10 Triple 3-Input Positive-NAND Gates - 5962-8761001CA - Texas Instruments
Specs
Gate Type NAND
Supply Voltage 3.3,5
Logic Family AC
View Details
4 suppliers
Gates and Inverters - Multi-Function, Configurable - 5404DM - Quarktwin Technology Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
2 suppliers
Logic IC - 705-5421DM - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type AND
IC Package Type Other; Bulk
View Details
3 suppliers