Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1205125-SNJ54ACT04FK
Packaging: Rail/Tube
Length: 8.89 mm
Contact Plating: Lead, Tin
Operating Supply Voltage: 5 V
Number of Elements: 6
Thickness: 1.83 mm
Height: 2.03 mm
Number of Bits: 6
Number of Pins: 20
Number of Gates: 6
High Level Output Current: -24 mA
Low Level Output Current: 24 mA
Quiescent Current: 2 µA
Propagation Delay: 9 ns
Width: 8.89 mm
Categories: Custom Parts
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Lead Free: Contains Lead
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4.5 V
Logic Function: Inverter
Max Operating Temperature: 125 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1205125-SNJ54ACT04FK |
| Product Name | Custom Parts - Custom Parts (S - T) - SNJ54ACT04FK |