Texas Instruments SN54ACT00 Quadruple 2-Input Positive-NAND Gate SNJ54ACT00W

Description
Quadruple 2-Input Positive-NAND Gate 14-CFP -55 to 125
Request a Quote
Description
Quadruple 2-Input Positive-NAND Gate 14-CFP -55 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN54ACT00 is a quadruple 2-input positive-NAND gate designed for operation within a voltage range of 4.5V to 5.5V. It features TTL-voltage compatible inputs that can accept voltages up to 5.5V. The device includes four independent NAND gates, each capable of performing the Boolean function Y = A,Ä¢B or Y = A + B in positive logic. The maximum propagation delay (t_pd) is specified at 8ns when operating at 5V. The SN54ACT00 is available in various package types, including CFP, which supports a wide operating temperature range from -55°C to 125°C, making it suitable for applications requiring high reliability in extreme conditions.

Datasheet Summary
Powered by GS/AI

The SN54ACT00 is a quadruple 2-input positive-NAND gate designed for operation within a voltage range of 4.5V to 5.5V. It features TTL-voltage compatible inputs that can accept voltages up to 5.5V. The device includes four independent NAND gates, each capable of performing the Boolean function Y = A,Ä¢B or Y = A + B in positive logic. The maximum propagation delay (t_pd) is specified at 8ns when operating at 5V. The SN54ACT00 is available in various package types, including CFP, which supports a wide operating temperature range from -55°C to 125°C, making it suitable for applications requiring high reliability in extreme conditions.

Suppliers

Company
Product
Description
Supplier Links
SN54ACT00 Quadruple 2-Input Positive-NAND Gate - SNJ54ACT00W - Texas Instruments
Dallas, TX, United States
SN54ACT00 Quadruple 2-Input Positive-NAND Gate
SNJ54ACT00W
SN54ACT00 Quadruple 2-Input Positive-NAND Gate SNJ54ACT00W
Quadruple 2-Input Positive-NAND Gate 14-CFP -55 to 125

Quadruple 2-Input Positive-NAND Gate 14-CFP -55 to 125

Buy Now Datasheet

Technical Specifications

  Texas Instruments
Product Category Logic Gates
Product Number SNJ54ACT00W
Product Name SN54ACT00 Quadruple 2-Input Positive-NAND Gate
Gate Type NAND
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 54LS33FMQB - Quarktwin Technology Ltd.
Specs
Gate Type NOR; NOR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers
Gates and Inverters - 100313FM-MLS - Quarktwin Technology Ltd.
Specs
Gate Type Buffer/Driver; Buffer, Inverting, Non-Inverting
Supply Voltage -4.2V ~ -5.7V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Gates and Inverters - Multi-Function, Configurable - 5405FM - Quarktwin Technology Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
Logic IC - 732-100124DC - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
IC Package Type Other; Bulk
View Details
2 suppliers