Texas Instruments SN54AC373 Octal D-type Transparent Latches With 3-State Outputs SNJ54AC373J

Description
Octal D-type Transparent Latches With 3-State Outputs 20-CDIP -55 to 125
Request a Quote Datasheet
Description
Octal D-type Transparent Latches With 3-State Outputs 20-CDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN54AC373 Octal D-type Transparent Latches With 3-State Outputs - SNJ54AC373J - Texas Instruments
Dallas, TX, United States
SN54AC373 Octal D-type Transparent Latches With 3-State Outputs
SNJ54AC373J
SN54AC373 Octal D-type Transparent Latches With 3-State Outputs SNJ54AC373J
Octal D-type Transparent Latches With 3-State Outputs 20-CDIP -55 to 125

Octal D-type Transparent Latches With 3-State Outputs 20-CDIP -55 to 125

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Latches
SNJ54AC373J
Integrated Circuits (ICs) - Logic - Latches SNJ54AC373J
IC D-TYPE TRANSP SGL 8:8 20CDIP

IC D-TYPE TRANSP SGL 8:8 20CDIP

Supplier's Site
Latches - SNJ54AC373J - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State, Non-Inverted 20-CDIP

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State, Non-Inverted 20-CDIP

Buy Now Datasheet

Technical Specifications

  Texas Instruments Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Latches Logic Latches Logic Latches
Product Number SNJ54AC373J SNJ54AC373J SNJ54AC373J
Product Name SN54AC373 Octal D-type Transparent Latches With 3-State Outputs Integrated Circuits (ICs) - Logic - Latches Latches
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 3.3V; 5V; 3.3,5 2V ~ 6V
Operating Current 0.0800 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54LVTH16373 3.3V ABT 16-Bit Transparent D-type Latches with 3-State Outputs - 5962-9681001QXA - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 3.6V
View Details
Latches - 54LS375DMQB - Quarktwin Technology Ltd.
Texas Instruments
Specs
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; 16-CDIP (0.300\", 7.62mm)
View Details
CD4508B CMOS Dual 4-Bit Latch - CD4508BPW - Texas Instruments
Specs
Output Characteristics 3-State
Supply Voltage 3V; 10
Operating Current 0.3000 mA
View Details
6 suppliers