Texas Instruments SN54AC08 Quadruple 2-Input Positive-AND Gates SNJ54AC08J

Description
Quadruple 2-Input Positive-AND Gates 14-CDIP -55 to 125
Request a Quote Datasheet
Description
Quadruple 2-Input Positive-AND Gates 14-CDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN54AC08 Quadruple 2-Input Positive-AND Gates - SNJ54AC08J - Texas Instruments
Dallas, TX, United States
SN54AC08 Quadruple 2-Input Positive-AND Gates
SNJ54AC08J
SN54AC08 Quadruple 2-Input Positive-AND Gates SNJ54AC08J
Quadruple 2-Input Positive-AND Gates 14-CDIP -55 to 125

Quadruple 2-Input Positive-AND Gates 14-CDIP -55 to 125

Buy Now Datasheet
Singapore, Singapore
Quadruple 2-Input Positive-AND Gates 14-CDIP -55 to 125 Product overview: SNJ54AC08J from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SNJ54AC08J can be used for catalog matching and distributor lookup.

Quadruple 2-Input Positive-AND Gates 14-CDIP -55 to 125 Product overview: SNJ54AC08J from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SNJ54AC08J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - SNJ54AC08J - Rochester Electronics
Newburyport, MA, United States
54AC08 Quadruple 2-Input Positive-AND Gates

54AC08 Quadruple 2-Input Positive-AND Gates

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - SNJ54AC08J - 1256501-SNJ54AC08J - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SNJ54AC08J
1256501-SNJ54AC08J
Logic - Logic - Gates and Inverters - SNJ54AC08J 1256501-SNJ54AC08J
Manufacturer: Texas Instruments Win Source Part Number: 1256501-SNJ54AC08J Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1256501-SNJ54AC08J
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now
Gates and Inverters - SNJ54AC08J - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SNJ54AC08J
Gates and Inverters SNJ54AC08J
IC Channel

IC Channel

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SNJ54AC08J - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SNJ54AC08J
Integrated Circuits (ICs) - Logic - Gates and Inverters SNJ54AC08J
IC QUAD 2-INP

IC QUAD 2-INP

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SNJ54AC08J 705-SNJ54AC08J SNJ54AC08J 1256501-SNJ54AC08J SNJ54AC08J SNJ54AC08J
Product Name SN54AC08 Quadruple 2-Input Positive-AND Gates Logic IC Logic - Logic - Gates and Inverters - SNJ54AC08J Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type AND AND GATE AND NOT
Supply Voltage 3.3,5 6V
Logic Family AC
Propagation Delay 10 ns 10 ns
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - Multi-Function, Configurable - 100250DC - Quarktwin Technology Ltd.
Specs
Supply Voltage -4.2V ~ -5.7V
Operating Temperature 0 to 85 C (32 to 185 F)
IC Package Type DIP; Other; 24-CDIP (0.600\", 15.24mm)
View Details
DIP Logic IC - 708-100150DC - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Logic Family 100K
Operating Temperature 0 C (32 F)
View Details
2 suppliers
Gates and Inverters - 54LS10LMQB - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details
2 suppliers
Gates and Inverters - Multi-Function, Configurable - 100104J-MIL - Quarktwin Technology Ltd.
Specs
Gate Type AND; NAND; AND/NAND Gate
Supply Voltage -4.2V ~ -5.7V
Output Type Differential
View Details
2 suppliers