Texas Instruments SN54AC08 Quadruple 2-Input Positive-AND Gates SNJ54AC08FK

Description
Quadruple 2-Input Positive-AND Gates 20-LCCC -55 to 125
Request a Quote Datasheet
Description
Quadruple 2-Input Positive-AND Gates 20-LCCC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN54AC08 Quadruple 2-Input Positive-AND Gates - SNJ54AC08FK - Texas Instruments
Dallas, TX, United States
SN54AC08 Quadruple 2-Input Positive-AND Gates
SNJ54AC08FK
SN54AC08 Quadruple 2-Input Positive-AND Gates SNJ54AC08FK
Quadruple 2-Input Positive-AND Gates 20-LCCC -55 to 125

Quadruple 2-Input Positive-AND Gates 20-LCCC -55 to 125

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SNJ54AC08FK - 996472-SNJ54AC08FK - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SNJ54AC08FK
996472-SNJ54AC08FK
Logic - Logic - Gates and Inverters - SNJ54AC08FK 996472-SNJ54AC08FK
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 996472-SNJ54AC08FK Packaging: Rail/Tube Length: 8.89 mm Number of Elements: 4 Thickness: 1.83 mm Height: 2.03 mm Number of Bits: 4 Number of Pins: 20 Number of Gates: 4 High Level Output Current: -24 mA Number of Outputs: 1 Low Level Output Current: 24 mA Quiescent Current: 2 µA Propagation Delay: 9 ns Width: 8.89 mm Categories: Logic - Gates and Inverters Alternative Parts (Cross-Reference): 5962-87615012A; 5962-8761501CA; SNJ54AC11FK; 74AC08SCX; 74AC08MTCX; 74AC08SC; Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Contains Lead Mount: Surface Mount RoHS: Non-Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Schedule B: 8542390000 Max Supply Voltage: 6 V Min Supply Voltage: 2 V Logic Function: AND

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 996472-SNJ54AC08FK
Packaging: Rail/Tube
Length: 8.89 mm
Number of Elements: 4
Thickness: 1.83 mm
Height: 2.03 mm
Number of Bits: 4
Number of Pins: 20
Number of Gates: 4
High Level Output Current: -24 mA
Number of Outputs: 1
Low Level Output Current: 24 mA
Quiescent Current: 2 µA
Propagation Delay: 9 ns
Width: 8.89 mm
Categories: Logic - Gates and Inverters
Alternative Parts (Cross-Reference): 5962-87615012A; 5962-8761501CA; SNJ54AC11FK; 74AC08SCX; 74AC08MTCX; 74AC08SC;
Popularity: Low
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Lead Free: Contains Lead
Mount: Surface Mount
RoHS: Non-Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Schedule B: 8542390000
Max Supply Voltage: 6 V
Min Supply Voltage: 2 V
Logic Function: AND

Buy Now
Quadruple 2-Input Positive-AND Gates 20-LCCC -55 to 125 Product overview: SNJ54AC08FK from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SNJ54AC08FK can be used for catalog matching and distributor lookup.

Quadruple 2-Input Positive-AND Gates 20-LCCC -55 to 125 Product overview: SNJ54AC08FK from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SNJ54AC08FK can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates Logic Gates Logic Gates
Product Number SNJ54AC08FK 996472-SNJ54AC08FK 705-SNJ54AC08FK
Product Name SN54AC08 Quadruple 2-Input Positive-AND Gates Logic - Logic - Gates and Inverters - SNJ54AC08FK Logic IC
Gate Type AND NOT AND GATE
Supply Voltage 3.3,5 6V
Logic Family AC
Propagation Delay 10 ns 9 ns 9 ns
Unlock Full Specs
to access all available technical data

Similar Products

SN54AC02-SP Quadruple 2-Input Positive-NOR Gates - 5962-8761203VDA - Texas Instruments
Specs
Gate Type NOR
Supply Voltage 1.5,3.3,5
Logic Family AC
View Details
3 suppliers
 - 4007UBDMQB - Rochester Electronics
Texas Instruments
Specs
IC Package Type DIP; Other; CDIP14
View Details
SN54AC11 Triple 3-Input Positive-AND Gates - 5962-8761101DA - Texas Instruments
Specs
Gate Type AND
Supply Voltage 3.3,5
Logic Family AC
View Details