Texas Instruments Logic - Logic - Gates and Inverters - SNJ54366AJ SNJ54366AJ

Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1016296-SNJ54366AJ Packaging: Rail/Tube Mounting: SMD (SMT) Polarity: Inverting Number of Inputs: 6 Operating Supply Voltage: 5 V Number of Elements: 1 Number of Channels: 6 Number of Pins: 16 High Level Output Current: -2 mA Number of Outputs: 6 Low Level Output Current: 32 mA Propagation Delay: 37 ns Categories: Logic - Gates and Inverters Case / Package: CDIP Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Contains Lead Mount: Through Hole RoHS: Non-Compliant Min Operating Temperature: -55 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V Logic Function: Buffer
Request a Quote
Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1016296-SNJ54366AJ Packaging: Rail/Tube Mounting: SMD (SMT) Polarity: Inverting Number of Inputs: 6 Operating Supply Voltage: 5 V Number of Elements: 1 Number of Channels: 6 Number of Pins: 16 High Level Output Current: -2 mA Number of Outputs: 6 Low Level Output Current: 32 mA Propagation Delay: 37 ns Categories: Logic - Gates and Inverters Case / Package: CDIP Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Contains Lead Mount: Through Hole RoHS: Non-Compliant Min Operating Temperature: -55 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V Logic Function: Buffer
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - SNJ54366AJ - 1016296-SNJ54366AJ - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SNJ54366AJ
1016296-SNJ54366AJ
Logic - Logic - Gates and Inverters - SNJ54366AJ 1016296-SNJ54366AJ
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1016296-SNJ54366AJ Packaging: Rail/Tube Mounting: SMD (SMT) Polarity: Inverting Number of Inputs: 6 Operating Supply Voltage: 5 V Number of Elements: 1 Number of Channels: 6 Number of Pins: 16 High Level Output Current: -2 mA Number of Outputs: 6 Low Level Output Current: 32 mA Propagation Delay: 37 ns Categories: Logic - Gates and Inverters Case / Package: CDIP Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Contains Lead Mount: Through Hole RoHS: Non-Compliant Min Operating Temperature: -55 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V Logic Function: Buffer

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1016296-SNJ54366AJ
Packaging: Rail/Tube
Mounting: SMD (SMT)
Polarity: Inverting
Number of Inputs: 6
Operating Supply Voltage: 5 V
Number of Elements: 1
Number of Channels: 6
Number of Pins: 16
High Level Output Current: -2 mA
Number of Outputs: 6
Low Level Output Current: 32 mA
Propagation Delay: 37 ns
Categories: Logic - Gates and Inverters
Case / Package: CDIP
Popularity: Low
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Lead Free: Contains Lead
Mount: Through Hole
RoHS: Non-Compliant
Min Operating Temperature: -55 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4.5 V
Logic Function: Buffer

Buy Now
Logic IC - 705-SNJ54366AJ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Hex Bus Drivers With 3-State Outputs 16-CDIP -55 to 125 Product overview: SNJ54366AJ from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SNJ54366AJ can be used for catalog matching and distributor lookup.

Hex Bus Drivers With 3-State Outputs 16-CDIP -55 to 125 Product overview: SNJ54366AJ from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SNJ54366AJ can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates Logic Gates
Product Number 1016296-SNJ54366AJ 705-SNJ54366AJ
Product Name Logic - Logic - Gates and Inverters - SNJ54366AJ Logic IC
Gate Type NOT Buffer/Driver; Buffer
Supply Voltage 5 V 5.5V
Inputs 6 6
Propagation Delay 37 ns 37 ns
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 7988875P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; AND
Logic Family AND
Inputs 2
View Details
Dual 3-Input Majority Voter w/ error output - AF54RHC301BLT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details
SN54ALS08 Quadruple 2-Input Positive-AND Gates - 5962-8684201DA - Texas Instruments
Specs
Gate Type AND
Logic Family ALS
Propagation Delay 14 ns
View Details