The SNJ5432W is a quadruple 2-input positive-OR gate designed by Texas Instruments. It features four independent gates that perform the OR function, allowing for versatile logic circuit design. The device operates over a temperature range of -55°C to 125°C, making it suitable for a variety of applications, including those in harsh environments. The SNJ5432W is available in a 14-pin CFP package, with a standard quantity of 25 per tube. This product is ideal for engineers looking for reliable logic gates that can withstand extreme temperatures.
Quadruple 2-Input Positive-OR Gates 14-CFP -55 to 125
IC GATE OR 4CH 2-INP 14CFP
| Texas Instruments | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Logic Gates | Logic Gates |
| Product Number | SNJ5432W | SNJ5432W |
| Product Name | SN5432 Quadruple 2-Input Positive-OR Gates | Integrated Circuits (ICs) - Logic - Gates and Inverters |
| Gate Type | OR | OR |