Texas Instruments SN5425 Dual 4-Input NOR Gates With Strobe SNJ5425W

Description
Dual 4-Input NOR Gates With Strobe 14-CFP -55 to 125
Request a Quote Datasheet
Description
Dual 4-Input NOR Gates With Strobe 14-CFP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN5425 Dual 4-Input NOR Gates With Strobe - SNJ5425W - Texas Instruments
Dallas, TX, United States
SN5425 Dual 4-Input NOR Gates With Strobe
SNJ5425W
SN5425 Dual 4-Input NOR Gates With Strobe SNJ5425W
Dual 4-Input NOR Gates With Strobe 14-CFP -55 to 125

Dual 4-Input NOR Gates With Strobe 14-CFP -55 to 125

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 1189440-SNJ5425W - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Gates and Inverters
1189440-SNJ5425W
Integrated Circuits (ICs) - Logic - Gates and Inverters 1189440-SNJ5425W
Win Source Part Number: 1189440-SNJ5425W Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: * Package: Bulk Standard Package: 1 Alternative Parts (Cross-Reference): SNJ5425W.; ECCN: EAR99 Fake Threat In the Open Market: 60 pct. HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 2156-SNJ5425W,TEXTIS SNJ5425W

Win Source Part Number: 1189440-SNJ5425W
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: *
Package: Bulk
Standard Package: 1
Alternative Parts (Cross-Reference): SNJ5425W.;
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 2156-SNJ5425W,TEXTISSNJ5425W

Buy Now Datasheet
Dual Logic IC - 705-SNJ5425W - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual Logic IC
705-SNJ5425W
Dual Logic IC 705-SNJ5425W
Dual 4-Input NOR Gates With Strobe 14-CFP -55 to 125 Product overview: SNJ5425W from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SNJ5425W can be used for catalog matching and distributor lookup.

Dual 4-Input NOR Gates With Strobe 14-CFP -55 to 125 Product overview: SNJ5425W from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SNJ5425W can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SNJ5425W
Integrated Circuits (ICs) - Logic - Gates and Inverters SNJ5425W
IC GATE NOR 2CH 4-INP 14CFP

IC GATE NOR 2CH 4-INP 14CFP

Supplier's Site
Gates and Inverters - SNJ5425W - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SNJ5425W
Gates and Inverters SNJ5425W
IC Channel

IC Channel

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SNJ5425W 1189440-SNJ5425W 705-SNJ5425W SNJ5425W SNJ5425W
Product Name SN5425 Dual 4-Input NOR Gates With Strobe Integrated Circuits (ICs) - Logic - Gates and Inverters Dual Logic IC Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters
Gate Type NOR NOT NOR; NOR GATE NOR
Logic Family TTL
Propagation Delay 22 ns 22 ns
Unlock Full Specs
to access all available technical data

Similar Products

Logic IC - 705-54132DM - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NAND
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
3 suppliers
Gates and Inverters - 4011BDC - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Inputs 2
IC Package Type DIP; Other; 14-CDIP (0.300\", 7.62mm)
View Details
2 suppliers
 - 54S132DM - Rochester Electronics
Texas Instruments
Specs
Gate Type AND; NAND
Logic Family TTL
IC Package Type DIP; Other; CDIP14
View Details
4 suppliers
Gates and Inverters - 5438DM - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers