Texas Instruments SN5423 Dual 4-Input NOR Gates With Strobe SNJ5423J

Description
Dual 4-Input NOR Gates With Strobe 16-CDIP -55 to 125
Request a Quote Datasheet
Description
Dual 4-Input NOR Gates With Strobe 16-CDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN5423 Dual 4-Input NOR Gates With Strobe - SNJ5423J - Texas Instruments
Dallas, TX, United States
SN5423 Dual 4-Input NOR Gates With Strobe
SNJ5423J
SN5423 Dual 4-Input NOR Gates With Strobe SNJ5423J
Dual 4-Input NOR Gates With Strobe 16-CDIP -55 to 125

Dual 4-Input NOR Gates With Strobe 16-CDIP -55 to 125

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SNJ5423J - 1256467-SNJ5423J - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SNJ5423J
1256467-SNJ5423J
Logic - Logic - Gates and Inverters - SNJ5423J 1256467-SNJ5423J
Manufacturer: Texas Instruments Win Source Part Number: 1256467-SNJ5423J Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1256467-SNJ5423J
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now
Singapore, Singapore
Dual Logic IC
705-SNJ5423J
Dual Logic IC 705-SNJ5423J
Dual 4-Input NOR Gates With Strobe 16-CDIP -55 to 125 Product overview: SNJ5423J from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SNJ5423J can be used for catalog matching and distributor lookup.

Dual 4-Input NOR Gates With Strobe 16-CDIP -55 to 125 Product overview: SNJ5423J from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SNJ5423J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SNJ5423J
Integrated Circuits (ICs) - Logic - Gates and Inverters SNJ5423J
IC GATE NOR 2CH 4-INP 16CDIP

IC GATE NOR 2CH 4-INP 16CDIP

Supplier's Site
Gates and Inverters - SNJ5423J - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SNJ5423J
Gates and Inverters SNJ5423J
IC Channel

IC Channel

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SNJ5423J 1256467-SNJ5423J 705-SNJ5423J SNJ5423J SNJ5423J
Product Name SN5423 Dual 4-Input NOR Gates With Strobe Logic - Logic - Gates and Inverters - SNJ5423J Dual Logic IC Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters
Gate Type NOR NOT NOR; NOR GATE NOR
Logic Family TTL
Propagation Delay 22 ns 22 ns
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 4007UBDCQR - Quarktwin Technology Ltd.
Specs
Gate Type NOT; Complementary Pair Plus Inverter
Operating Temperature 0 to 70 C (32 to 158 F)
IC Package Type DIP; Other; 14-CDIP
View Details
Gates and Inverters - Multi-Function, Configurable - 100145DCQR - Quarktwin Technology Ltd.
Specs
Gate Type Register File
Output Type Non-Inverted
IC Package Type DIP; Other; 24-CDIP (0.600\", 15.24mm)
View Details
Gates and Inverters - Multi-Function, Configurable - 100104W-MIL - Quarktwin Technology Ltd.
Specs
Gate Type AND; NAND; AND/NAND Gate
Supply Voltage -4.2V ~ -5.7V
Output Type Differential
View Details
2 suppliers