The SNJ5414W is a Hex Schmitt-trigger inverter designed by Texas Instruments, capable of operating from very slow input signal edges. It features improved line-receiving characteristics and high noise immunity, making it suitable for applications that require reliable signal processing. The device is temperature compensated and provides clean, jitter-free output signals even when triggered by slow input ramps. It is available in a 14-pin CFP package and operates within a temperature range of -55 to 125 degrees Celsius. This product is ideal for use in HVAC gateways, robotic controls, industrial stepper motors, and digital input modules for factory automation.
Hex Schmitt-trigger Inverters 14-CFP -55 to 125
| Texas Instruments | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | SNJ5414W |
| Product Name | SN5414 Hex Schmitt-trigger Inverters |
| Technology | TTL |