Texas Instruments High-Performance Analog Latches SNJ54100W

Description
D Latch, TTL/H/L Series, 2-Func, High Level Triggered, 4-Bit, True Output, TTL, CDFP24
Request a Quote Datasheet
Description
D Latch, TTL/H/L Series, 2-Func, High Level Triggered, 4-Bit, True Output, TTL, CDFP24
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - SNJ54100W - Rochester Electronics
Newburyport, MA, United States
D Latch, TTL/H/L Series, 2-Func, High Level Triggered, 4-Bit, True Output, TTL, CDFP24

D Latch, TTL/H/L Series, 2-Func, High Level Triggered, 4-Bit, True Output, TTL, CDFP24

Supplier's Site Datasheet
Latches - SNJ54100W - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Latches
SNJ54100W
Latches SNJ54100W
Channel IC

Channel IC

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Latches - SNJ54100W - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Logic - Latches
SNJ54100W
Integrated Circuits (ICs) - Logic - Latches SNJ54100W
D LATCH, 4-BIT

D LATCH, 4-BIT

Supplier's Site

Technical Specifications

  Rochester Electronics Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category Logic Latches Logic Latches Logic Latches
Product Number SNJ54100W SNJ54100W SNJ54100W
Product Name Latches Integrated Circuits (ICs) - Logic - Latches
Package Type FL24
Unlock Full Specs
to access all available technical data

Similar Products

CD4044B CMOS Quad NAND R/S Latch with 3-State Outputs - CD4044BPWR - Texas Instruments
Specs
Output Characteristics 3-State
Supply Voltage 3V; 10
Operating Current 0.0600 mA
View Details
7 suppliers
8-bit addressable latch - 74HC259BQ-Q100,115 - Nexperia B.V.
Specs
Features ESD Protection
Supply Voltage +7.0
Package Type SOT763-1 SOT763-1
View Details
5 suppliers
Logic - Latches - 74HCT573D,653 - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 6 mA
High-level Output Current (Source) 6 mA
View Details
Dual D Type Latch - 10530/E,F - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Supply Voltage (-)8 VDC
Propagation Delay 30 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details