The SNJ5401J is an integrated circuit from Quarktwin Technology Ltd., designed for use in gate and inverter applications. It is housed in a ceramic dual in-line package (CDIP) with 14 pins. The device operates over a temperature range of -55°C to 125°C, making it suitable for a variety of environments. The SNJ5401J is classified as a non-RoHS product, indicating it contains lead and is not compliant with EU RoHS regulations. This part is currently active and recommended for new designs, providing reliability for engineers looking to implement it in their projects.
Quadruple 2-Input Positive-NAND Gates With Open-Collector Output 14-CDIP -55 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 336182-SNJ5401J
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Quadruple 2-Input Positive-NAND Gates With Open-Collector Output 14-CDIP -55 to 125 Product overview: SNJ5401J from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SNJ5401J can be used for catalog matching and distributor lookup.
IC GATE NAND 4CH 2-INP 14CDIP
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | SNJ5401J | 336182-SNJ5401J | 705-SNJ5401J | SNJ5401J | SNJ5401J |
| Product Name | SN5401 Quadruple 2-Input Positive-NAND Gates With Open-Collector Output | Logic - Logic - Gates and Inverters - SNJ5401J | Logic IC | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters |
| Gate Type | NAND | NOT | NAND; NAND GATE | NAND | |
| Logic Family | TTL | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) |