RF Mixer IC CATV Down Converter 50MHz ~ 280MHz 16-TSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 896851-SN761688PWR
Series: SN761688
Features: RF Mixer IC CATV Down Converter 50MHz ~ 280MHz 16-TSSOP
Package: 16-TSSOP (0.173", 4.40mm Width)
Package: Reel - TR
Mounting: Surface Mount
Part Status: Obsolete
Family Name: SN7616
Categories: RF/IF and RFID
Case / Package: 16-TSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -SN761688PWRG4, 296-19739-2, 296-19739-1, -296-19739-1, -SN761688PWRG4-NDR, -SN761688PWR-NDR, 296-19739-6, -296-19739-1-ND
IC, CATV TUNER/DOWN CONVERTER, 16-TSSOP Product overview: SN761688PWR from Texas Instruments is a Rf Mixer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include Rf Mixer, RF Mixers, electronic component, datasheet, replacement part, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 861-SN761688PWR can be used for catalog matching and distributor lookup.
IC MIXER 50-280MHZ DWN 16TSSOP
RF Mixer IC CATV Down Converter 50MHz ~ 280MHz 16-TSSOP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | RF Mixers | RF Mixers | RF Mixers | RF Mixers | RF Mixers |
| Product Number | 296-19739-2-ND | 896851-SN761688PWR | 861-SN761688PWR | SN761688PWR | SN761688PWR |
| Product Name | RF Mixers | RF Mixers - SN761688PWR | TSSOP Rf Mixer | RF and Wireless - RF Mixers | RF Mixers |
| Package Type | Surface Mount; "16-TSSOP (0.173"", 4.40mm Width)" | Surface Mount; 16-TSSOP | Tape and Reel | Surface Mount; 16-TSSOP (0.173\", 4.40mm Width) |