Manufacturer: Texas Instruments
Win Source Part Number: 1256412-SN761681DBTR
Packaging: Cut Tape (CT)
Type: Tuner
Mounting Style: SMD
Applications: Recorders, Set-Top Boxes
Categories: Integrated Circuits
Supplier Device Package: 30-TSSOP
Status: Obsolete
Manufacturer Homepage: www.ti.com
Manufacturer Package: 30-TFSOP
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Family Part Number: SN761681
Manufacturer Pack Quantity: 1
MSL Level: 2 (1 Year)
TV TUNER IC Product overview: SN761681DBTR from Texas Instruments is a Video Processing Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Video Processing Ic, Video Processing ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 684-SN761681DBTR can be used for catalog matching and distributor lookup.
IC VIDEO TUNER 30TSSOP
IC VIDEO TUNER 30TSSOP
Video Tuner IC I²C 30-TSSOP Package
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs |
| Product Number | 1256412-SN761681DBTR | 684-SN761681DBTR | SN761681DBTR | SN761681DBTR | SN761681DBTR |
| Product Name | Linear - Linear - Video Processing - SN761681DBTR | Video Processing Ic | Integrated Circuits (ICs) - Linear - Video Processing | Linear - Video Processing | Video Processing |
| Mounting | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) |