Manufacturer: Texas Instruments
Win Source Part Number: 1256410-SN761678BDBT
Packaging: Tube
Type: Tuner
Mounting Style: SMD
Applications: Recorders, Set-Top Boxes
Categories: Integrated Circuits
Supplier Device Package: 30-TSSOP
Manufacturer Homepage: www.ti.com
Manufacturer Package: 30-TFSOP
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Family Part Number: SN761678B
Manufacturer Pack Quantity: 300
MSL Level: 1 (Unlimited)
3-BAND, VIDEO TUNER, PDSO30, PLASTIC, TSSOP-30 Product overview: SN761678BDBT from Texas Instruments is a Video Processing Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include Video Processing Ic, Video Processing ICs, electronic component, datasheet, replacement part, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 684-SN761678BDBT can be used for catalog matching and distributor lookup.
Video Tuner IC I²C 30-TSSOP Package
IC VIDEO TUNER 30TSSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs |
| Product Number | 1256410-SN761678BDBT | 684-SN761678BDBT | SN761678BDBT | SN761678BDBT |
| Product Name | Linear - Linear - Video Processing - SN761678BDBT | TSSOP Video Processing Ic | Video Processing | Linear - Video Processing |
| Mounting | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) |