Tuners TV/VCR 900MHz 38-Pin TSSOP Product overview: SN761677DA from Texas Instruments is a Video Processing Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 900MHz, TSSOP. Search-friendly keywords include Video Processing Ic, Video Processing ICs, electronic component, datasheet, replacement part, 900MHz, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 684-SN761677DA can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 126740-SN761677DA
Packaging: Tube/Rail
Type: Tuner
Applications: TV
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 38-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Video Tuner IC I²C 38-TSSOP Package
IC VIDEO TUNER 38TSSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs |
| Product Number | 684-SN761677DA | 126740-SN761677DA | SN761677DA | SN761677DA |
| Product Name | 900MHz TSSOP Video Processing Ic | Linear - Linear - Video Processing - SN761677DA | Video Processing | Integrated Circuits (ICs) - Linear - Video Processing |
| Operating Frequency | ? to 900 MHz |