Manufacturer: Texas Instruments
Win Source Part Number: 117789-SN761667RHAR
Packaging: Reel - TR
Type: Tuner
Applications: CATV
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 40-VQFN (6x6)
Alternative Parts (Cross-Reference): SI4703-C19-GMR; TEA6842H/V1,518; TEA6842H;
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Video Tuner IC I²C 40-VQFN (6x6) Package
Digital TV Tuner IC 40-VQFN -20 to 85 Product overview: SN761667RHAR from Texas Instruments is a Video Processing Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include Video Processing Ic, Video Processing ICs, electronic component, datasheet, replacement part, VQFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 684-SN761667RHAR can be used for catalog matching and distributor lookup.
Video Tuner IC I²C 40-VQFN (6x6) Package
IC VIDEO TUNER 40VQFN
IC VIDEO TUNER 40VQFN
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs |
| Product Number | 117789-SN761667RHAR | 296-21711-2-ND | 684-SN761667RHAR | SN761667RHAR | SN761667RHAR | SN761667RHAR |
| Product Name | Linear - Linear - Video Processing - SN761667RHAR | VQFN Video Processing Ic | Video Processing | Integrated Circuits (ICs) - Linear - Video Processing | Linear - Video Processing | |
| Mounting | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) |