Manufacturer: Texas Instruments
Win Source Part Number: 934663-SN761664DBTRG
Features: Video Tuner IC I²C - 38-TSSOP Package
Package: 38-TFSOP (0.173", 4.40mm Width)
Package: Reel - TR
Mounting: Surface Mount
Part Status: Obsolete
Family Name: SN7616
Categories: Integrated Circuits (ICs)
Case / Package: 38-TSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
3-BAND, VIDEO TUNER, PDSO38, GREEN, PLASTIC, TSSOP-38 Product overview: SN761664DBTRG4 from Texas Instruments is a Video Processing Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include Video Processing Ic, Video Processing ICs, electronic component, datasheet, replacement part, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 684-SN761664DBTRG4 can be used for catalog matching and distributor lookup.
Video Tuner IC I²C 38-TSSOP Package
IC VIDEO TUNER 38TSSOP
IC VIDEO TUNER 38TSSOP
Video Tuner IC I²C 38-TSSOP Package
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs |
| Product Number | 934663-SN761664DBTRG4 | 684-SN761664DBTRG4 | SN761664DBTRG4-ND | SN761664DBTRG4 | SN761664DBTRG4 | SN761664DBTRG4 |
| Product Name | Linear - Linear - Video Processing - SN761664DBTRG4 | TSSOP Video Processing Ic | Integrated Circuits (ICs) - Linear - Video Processing | Linear - Video Processing | Video Processing | |
| Mounting | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) |