Digital TV Tuner IC 38-TSSOP -20 to 85 Product overview: SN761662DBTR from Texas Instruments is a Video Processing Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include Video Processing Ic, Video Processing ICs, electronic component, datasheet, replacement part, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 684-SN761662DBTR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 117601-SN761662DBTR
Packaging: Reel - TR
Type: Tuner
Applications: CATV
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 38-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
IC VIDEO TUNER 38TSSOP
Video Tuner IC I²C 38-TSSOP Package
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs |
| Product Number | 684-SN761662DBTR | 117601-SN761662DBTR | SN761662DBTR | SN761662DBTR |
| Product Name | TSSOP Video Processing Ic | Linear - Linear - Video Processing - SN761662DBTR | Linear - Video Processing | Video Processing |
| Operating Frequency | 44 MHz |