Manufacturer: Texas Instruments
Win Source Part Number: 065764-SN761634RTWR
Packaging: Reel - TR
Type: FM Stereo Transmitter
Applications: MP3 Players, Portable Media Players
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 24-WQFN (4x4)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
FM Transmitter 24-WQFN -20 to 85 Product overview: SN761634RTWR from Texas Instruments is a Video Processing Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Video Processing Ic, Video Processing ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 684-SN761634RTWR can be used for catalog matching and distributor lookup.
Video Transmitter IC I²C 24-WQFN (4x4) Package
Video Transmitter IC I²C 24-WQFN (4x4) Package
IC VID FM STEREO TRANSMIT 24WQFN
IC VID FM STEREO TRANSMIT 24WQFN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs |
| Product Number | 065764-SN761634RTWR | 684-SN761634RTWR | SN761634RTWR-ND | SN761634RTWR | SN761634RTWR | SN761634RTWR |
| Product Name | Linear - Linear - Video Processing - SN761634RTWR | Video Processing Ic | Video Processing | Linear - Video Processing | Integrated Circuits (ICs) - Linear - Video Processing | |
| Mounting | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) |