Texas Instruments Interface - Interface - Drivers, Receivers, Transceivers - SN75LVDS388ADBT SN75LVDS388ADBT

Description
Manufacturer: Texas Instruments Win Source Part Number: 1101102-SN75LVDS388A DBT Packaging: Tube/Rail Type: Receiver Mounting: SMD (SMT) Protocol: LVDS Number of Drivers/Receivers: 0/8 Data Rate: 200Mbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 38-TSSOP Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1101102-SN75LVDS388A DBT Packaging: Tube/Rail Type: Receiver Mounting: SMD (SMT) Protocol: LVDS Number of Drivers/Receivers: 0/8 Data Rate: 200Mbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 38-TSSOP Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - SN75LVDS388ADBT - 1101102-SN75LVDS388ADBT - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN75LVDS388ADBT
1101102-SN75LVDS388ADBT
Interface - Interface - Drivers, Receivers, Transceivers - SN75LVDS388ADBT 1101102-SN75LVDS388ADBT
Manufacturer: Texas Instruments Win Source Part Number: 1101102-SN75LVDS388A DBT Packaging: Tube/Rail Type: Receiver Mounting: SMD (SMT) Protocol: LVDS Number of Drivers/Receivers: 0/8 Data Rate: 200Mbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 38-TSSOP Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1101102-SN75LVDS388ADBT
Packaging: Tube/Rail
Type: Receiver
Mounting: SMD (SMT)
Protocol: LVDS
Number of Drivers/Receivers: 0/8
Data Rate: 200Mbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 38-TSSOP
Supply Voltage - Operating: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Drivers, Receivers, Transceivers - SN75LVDS388ADBT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
SN75LVDS388ADBT
Drivers, Receivers, Transceivers SN75LVDS388ADBT
0/8 Receiver LVDS 38-TSSOP

0/8 Receiver LVDS 38-TSSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Receivers
Product Number 1101102-SN75LVDS388ADBT SN75LVDS388ADBT
Product Name Interface - Interface - Drivers, Receivers, Transceivers - SN75LVDS388ADBT Drivers, Receivers, Transceivers
Package Type Surface Mount; SMD (SMT) Surface Mount; 38-TFSOP (0.173\", 4.40mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

8.5 - 10.5 GHz 0.5 Watt Transmit / Receive Module - QPM5811 - Qorvo
Specs
Package Type Surface Mount; QFN
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details