Texas Instruments Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers SN75LPE185DW

Description
Manufacturer: Texas Instruments Win Source Part Number: 1323474-SN75LPE185DW Category: Integrated Circuits (ICs)>Interface>Driv ers, Receivers, Transceivers Packaging: Tube Type: Transceiver Standard Package: 25 Mounting: Surface Mount Protocol: RS232 Number of Drivers/Receivers: 3/5 Duplex: Full Receiver Hysteresis: 1 V Voltage - Supply: 4.75V ~ 5.25V Supplier Device Package: 24-SOIC Temperature Range - Operating: 0°C ~ 70°C Case / Package: 24-SOIC (0.295", 7.50mm Width) ECCN: EAR99 Fake Threat In the Open Market: 80 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -296-1759-5,-SN75LPE 185DW-NDR,-SN75LPE18 5DWE4,TEXTISSN75LPE1 85DW,-296-1759-5-ND, -SN75LPE185DWE4-NDR, -SN75LPE185DWG4,-SN7 5LPE185DWG4-NDR,296- 1759-5,296-1759,2156 -SN75LPE185DW-TI Base Product Number: SN75LP Product Status: Obsolete RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1323474-SN75LPE185DW Category: Integrated Circuits (ICs)>Interface>Driv ers, Receivers, Transceivers Packaging: Tube Type: Transceiver Standard Package: 25 Mounting: Surface Mount Protocol: RS232 Number of Drivers/Receivers: 3/5 Duplex: Full Receiver Hysteresis: 1 V Voltage - Supply: 4.75V ~ 5.25V Supplier Device Package: 24-SOIC Temperature Range - Operating: 0°C ~ 70°C Case / Package: 24-SOIC (0.295", 7.50mm Width) ECCN: EAR99 Fake Threat In the Open Market: 80 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -296-1759-5,-SN75LPE 185DW-NDR,-SN75LPE18 5DWE4,TEXTISSN75LPE1 85DW,-296-1759-5-ND, -SN75LPE185DWE4-NDR, -SN75LPE185DWG4,-SN7 5LPE185DWG4-NDR,296- 1759-5,296-1759,2156 -SN75LPE185DW-TI Base Product Number: SN75LP Product Status: Obsolete RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 1323474-SN75LPE185DW - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
1323474-SN75LPE185DW
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers 1323474-SN75LPE185DW
Manufacturer: Texas Instruments Win Source Part Number: 1323474-SN75LPE185DW Category: Integrated Circuits (ICs)>Interface>Driv ers, Receivers, Transceivers Packaging: Tube Type: Transceiver Standard Package: 25 Mounting: Surface Mount Protocol: RS232 Number of Drivers/Receivers: 3/5 Duplex: Full Receiver Hysteresis: 1 V Voltage - Supply: 4.75V ~ 5.25V Supplier Device Package: 24-SOIC Temperature Range - Operating: 0°C ~ 70°C Case / Package: 24-SOIC (0.295", 7.50mm Width) ECCN: EAR99 Fake Threat In the Open Market: 80 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -296-1759-5,-SN75LPE 185DW-NDR,-SN75LPE18 5DWE4,TEXTISSN75LPE1 85DW,-296-1759-5-ND, -SN75LPE185DWE4-NDR, -SN75LPE185DWG4,-SN7 5LPE185DWG4-NDR,296- 1759-5,296-1759,2156 -SN75LPE185DW-TI Base Product Number: SN75LP Product Status: Obsolete RoHS Status: ROHS3 Compliant

Manufacturer: Texas Instruments
Win Source Part Number: 1323474-SN75LPE185DW
Category: Integrated Circuits (ICs)>Interface>Drivers, Receivers, Transceivers
Packaging: Tube
Type: Transceiver
Standard Package: 25
Mounting: Surface Mount
Protocol: RS232
Number of Drivers/Receivers: 3/5
Duplex: Full
Receiver Hysteresis: 1 V
Voltage - Supply: 4.75V ~ 5.25V
Supplier Device Package: 24-SOIC
Temperature Range - Operating: 0°C ~ 70°C
Case / Package: 24-SOIC (0.295", 7.50mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 80
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -296-1759-5,-SN75LPE185DW-NDR,-SN75LPE185DWE4,TEXTISSN75LPE185DW,-296-1759-5-ND,-SN75LPE185DWE4-NDR,-SN75LPE185DWG4,-SN75LPE185DWG4-NDR,296-1759-5,296-1759,2156-SN75LPE185DW-TI
Base Product Number: SN75LP
Product Status: Obsolete
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Drivers, Receivers, Transceivers - SN75LPE185DW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
SN75LPE185DW
Drivers, Receivers, Transceivers SN75LPE185DW
3/5 Transceiver Full RS232 24-SOIC

3/5 Transceiver Full RS232 24-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 1323474-SN75LPE185DW SN75LPE185DW
Product Name Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Drivers, Receivers, Transceivers
Package Type Surface Mount; Surface Mount Surface Mount; 24-SOIC (0.295\", 7.50mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74AC16652DLR - 908026-74AC16652DLR - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details
Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details