Texas Instruments Interface - Drivers, Receivers, Transceivers SN75LBC180ADR

Description
IC TRANSCEIVER FULL 1/1 14SOIC
Datasheet
Description
IC TRANSCEIVER FULL 1/1 14SOIC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Drivers, Receivers, Transceivers - SN75LBC180ADR - Lingto Electronic Limited
Shenzhen, China
Interface - Drivers, Receivers, Transceivers
SN75LBC180ADR
Interface - Drivers, Receivers, Transceivers SN75LBC180ADR
IC TRANSCEIVER FULL 1/1 14SOIC

IC TRANSCEIVER FULL 1/1 14SOIC

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number SN75LBC180ADR
Product Name Interface - Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Radio module Long Range (LR) - AS-XBEE-LR - ArduSimple
Specs
Device Type Receiver
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Telecom - SI3210M-FT-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V; 3.6V; 5V
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type "38-TFSOP (0.173"", 4.40mm Width)"
View Details
Monopulse Comparators RFM010124 - RFM010124 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 1000 to 12400 MHz
View Details
RF Transceiver ICs - NRF24LU1P-O17Q32-R-ND - DigiKey
Specs
Device Type Transceiver
Interface USB
Operating Frequency 2400 MHz
View Details