SN75LBC172N -- INTERFACE - DRIVERS, RECEIVERS, TRANSCEIVERS
Texas Instruments
Interface - Drivers, Receivers, Transceivers
SN75LBC172N
Description
IC DRIVER 4/0 16DIP
-
Lingto Electronic Limited
Datasheet
Description
IC DRIVER 4/0 16DIP
Datasheet
Suppliers
Interface - Drivers, Receivers, Transceivers
SN75LBC172N
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Network and Communication Chips |
|
Product Number
|
SN75LBC172N |
|
Product Name
|
Interface - Drivers, Receivers, Transceivers |
|
Device Type
|
Transceiver
|
Unlock Full Specs
to access all available technical data
Similar Products
Operating Temperature
-40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Device Type
Beamformers
Operating Frequency
18000 to 40000 MHz
View Details
Device Type
Transmitter
Supply Voltage
Other; 1.9V ~ 3.6V
Data Rate
1000 kbps
View Details