Win Source Part Number: 1261426-SN75HVD11PG4
Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Type: Transceiver
Standard Package: 250
Protocol: RS422, RS485
Number of Drivers/Receivers: 1/1
Duplex: Half
Receiver Hysteresis: 35 mV
Data Rate: 10Mbps
Voltage - Supply: 3V ~ 3.6V
Mounting Type: Through Hole
Package / Case: 8-DIP (0.300", 7.62mm)
Supplier Device Package: 8-PDIP
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: SN75HVD11PE4,SN75HVD
Base Product Number: SN75HV
Product Status: Obsolete
1/1 Transceiver Half RS422, RS485 8-PDIP
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | RF Transceivers | RF Transceivers |
| Product Number | 1261426-SN75HVD11PG4 | SN75HVD11PG4 |
| Product Name | Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers | Drivers, Receivers, Transceivers |
| Package Type | 8-DIP (0.300", 7.62mm) | 8-DIP (0.300\", 7.62mm) |