Device Type:RS485 Transceiver; IC Interface Type:RS485; No. of Drivers:1Drivers; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Driver Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:0°C; Operating Temperature Max:70°CRoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 15AC0569 |
| Product Name | Device Type Texas Instruments |
| Supply Voltage | Other; 3V |