Win Source Part Number: 1095280-SN75DP159RGZ
Category: Integrated Circuits (ICs)>Linear - Video Processing
Package: Tape & Reel
Applications: Video Display
Standard Package: 250
Mounting: SMD (SMT)
Function: Shifter Retimer
Standards: DVI 1.0, HDMI 1.4a, HDMI 2.0b
Voltage - Supply: 3.0V ~ 3.6V
Package / Case: 48-VFQFN Exposed Pad
Supplier Device Package: 48-VQFN (7x7)
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-SN75DP159RGZTTR,
Base Product Number: 75DP159
Control Interface: I²C
Video Shifter Retimer IC I²C DVI 1.0, HDMI 1.4a, HDMI 2.0b 48-VQFN (7x7) Package
Video Shifter Retimer IC I²C DVI 1.0, HDMI 1.4a, HDMI 2.0b 48-VQFN (7x7) Package
Video Shifter Retimer IC I²C DVI 1.0, HDMI 1.4a, HDMI 2.0b 48-VQFN (7x7) Package
6-Gbps AC-Coupled Level Shifter Interface Product overview: SN75DP159RGZT from Texas Instruments is a Video Processing Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Video Processing Ic, Video Processing ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 684-SN75DP159RGZT can be used for catalog matching and distributor lookup.
IC VIDEO RETIMER 48VQFN
IC VIDEO RETIMER 48VQFN
Video Shifter Retimer IC I²C DVI 1.0, HDMI 1.4a, HDMI 2.0b 48-VQFN (7x7) Package
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs |
| Product Number | 1095280-SN75DP159RGZT | 296-SN75DP159RGZTCT-ND | 684-SN75DP159RGZT | SN75DP159RGZT | SN75DP159RGZT | SN75DP159RGZT |
| Product Name | Integrated Circuits (ICs) - Linear - Video Processing | Video Processing Ic | Integrated Circuits (ICs) - Linear - Video Processing | Linear - Video Processing | Video Processing | |
| Mounting | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) |