Manufacturer: Texas Instruments
Win Source Part Number: 030533-SN75DP130SSRG
Packaging: Reel - TR
Type: Redriver
Applications: Desktop, Notebook PCs
Mounting: SMD (SMT)
Family Name: SN75DP130
Categories: Integrated Circuits
Status: Active
Case / Package: 48-VQFN (7x7)
Alternative Parts (Cross-Reference): SN75DP130SSRGZT;
Introduction Date: November 01, 2010
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Display Port Redriver With Link Training Product overview: SN75DP130SSRGZR from Texas Instruments is a Video Processing Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Video Processing Ic, Video Processing ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 684-SN75DP130SSRGZR can be used for catalog matching and distributor lookup.
Video Redriver IC I²C DPv 1.1a, DP v1.2 48-VQFN (7x7) Package
Video Redriver IC I²C DPv 1.1a, DP v1.2 48-VQFN (7x7) Package
Video Redriver IC I²C DPv 1.1a, DP v1.2 48-VQFN (7x7) Package
IC VIDEO REDRIVER 48VQFN
Video Redriver IC I²C DPv 1.1a, DP v1.2 48-VQFN (7x7) Package
IC VIDEO REDRIVER 48VQFN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs |
| Product Number | 030533-SN75DP130SSRGZR | 684-SN75DP130SSRGZR | 296-29377-6-ND | SN75DP130SSRGZR | SN75DP130SSRGZR | SN75DP130SSRGZR |
| Product Name | Linear - Linear - Video Processing - SN75DP130SSRGZR | Video Processing Ic | Integrated Circuits (ICs) - Linear - Video Processing | Video Processing | Linear - Video Processing | |
| Mounting | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) |