Texas Instruments SN75C189A Quadruple Low-Power Line Receiver SN75C189ADRG4

Description
Quadruple Low-Power Line Receiver 14-SOIC 0 to 70
Request a Quote Datasheet
Description
Quadruple Low-Power Line Receiver 14-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN75C189A Quadruple Low-Power Line Receiver - SN75C189ADRG4 - Texas Instruments
Dallas, TX, United States
SN75C189A Quadruple Low-Power Line Receiver
SN75C189ADRG4
SN75C189A Quadruple Low-Power Line Receiver SN75C189ADRG4
Quadruple Low-Power Line Receiver 14-SOIC 0 to 70

Quadruple Low-Power Line Receiver 14-SOIC 0 to 70

Buy Now Datasheet
Singapore, Singapore
Quad SOIC Interface Transceiver IC
710-SN75C189ADRG4
Quad SOIC Interface Transceiver IC 710-SN75C189ADRG4
IC QUAD LINE RCVR LP 14-SOIC Product overview: SN75C189ADRG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75C189ADRG4 can be used for catalog matching and distributor lookup.

IC QUAD LINE RCVR LP 14-SOIC Product overview: SN75C189ADRG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75C189ADRG4 can be used for catalog matching and distributor lookup.

Supplier's Site
Interface - Interface - Drivers, Receivers, Transceivers - SN75C189ADRG4 - 1100993-SN75C189ADRG4 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN75C189ADRG4
1100993-SN75C189ADRG4
Interface - Interface - Drivers, Receivers, Transceivers - SN75C189ADRG4 1100993-SN75C189ADRG4
Manufacturer: Texas Instruments Win Source Part Number: 1100993-SN75C189ADRG 4 Packaging: Reel - TR Type: Receiver Mounting: SMD (SMT) Protocol: RS232 Number of Drivers/Receivers: 0/4 Receiver Hysteresis: 970mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 14-SOIC Supply Voltage - Operating: 4.5 V to 6 V Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1100993-SN75C189ADRG4
Packaging: Reel - TR
Type: Receiver
Mounting: SMD (SMT)
Protocol: RS232
Number of Drivers/Receivers: 0/4
Receiver Hysteresis: 970mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 4.5 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number SN75C189ADRG4 710-SN75C189ADRG4 1100993-SN75C189ADRG4
Product Name SN75C189A Quadruple Low-Power Line Receiver Quad SOIC Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - SN75C189ADRG4
Device Type Receiver Transceiver Receiver
Features RoHS RoHS
# of Rx 4 #
Data Rate 1000 kbps 1000 kbps
Unlock Full Specs
to access all available technical data

Similar Products

SN55LBC172 Quadruple Low-Power Differential Line Driver - 5962-9076503Q2A - Texas Instruments
Specs
Device Type Line / Bus Driver
Supply Voltage 5V
# of Tx 4 #
View Details
AM26LS31M Quadruple Differential Line Driver - 5962-7802301MEA - Texas Instruments
Specs
Device Type Line / Bus Driver
# of Tx 4 #
# of Rx 0 #
View Details
2 suppliers
SN54BCT652 Octal Bus Transceivers And Registers With 3-State Outputs - 5962-9155301MLA - Texas Instruments
Specs
Technology BCT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
SN55LBC173 Quadruple Low-Power Differential Line Receiver - 5962-9076604Q2A - Texas Instruments
Specs
Device Type Receiver
Supply Voltage 5V
# of Tx 0 #
View Details