Texas Instruments SN75C189A Quadruple Low-Power Line Receiver SN75C189ADRE4

Description
Quadruple Low-Power Line Receiver 14-SOIC 0 to 70
Request a Quote Datasheet
Description
Quadruple Low-Power Line Receiver 14-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN75C189A Quadruple Low-Power Line Receiver - SN75C189ADRE4 - Texas Instruments
Dallas, TX, United States
SN75C189A Quadruple Low-Power Line Receiver
SN75C189ADRE4
SN75C189A Quadruple Low-Power Line Receiver SN75C189ADRE4
Quadruple Low-Power Line Receiver 14-SOIC 0 to 70

Quadruple Low-Power Line Receiver 14-SOIC 0 to 70

Buy Now Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - SN75C189ADRE4 - 065731-SN75C189ADRE4 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN75C189ADRE4
065731-SN75C189ADRE4
Interface - Interface - Drivers, Receivers, Transceivers - SN75C189ADRE4 065731-SN75C189ADRE4
Manufacturer: Texas Instruments Win Source Part Number: 065731-SN75C189ADRE4 Packaging: Reel - TR Type: Receiver Mounting: SMD (SMT) Protocol: RS232 Number of Drivers/Receivers: 0/4 Receiver Hysteresis: 970mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 14-SOIC Supply Voltage - Operating: 4.5 V to 6 V Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 065731-SN75C189ADRE4
Packaging: Reel - TR
Type: Receiver
Mounting: SMD (SMT)
Protocol: RS232
Number of Drivers/Receivers: 0/4
Receiver Hysteresis: 970mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 4.5 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Quad SOIC Interface Transceiver IC
710-SN75C189ADRE4
Quad SOIC Interface Transceiver IC 710-SN75C189ADRE4
IC QUAD LINE RCVR LP 14-SOIC Product overview: SN75C189ADRE4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75C189ADRE4 can be used for catalog matching and distributor lookup.

IC QUAD LINE RCVR LP 14-SOIC Product overview: SN75C189ADRE4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75C189ADRE4 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number SN75C189ADRE4 065731-SN75C189ADRE4 710-SN75C189ADRE4
Product Name SN75C189A Quadruple Low-Power Line Receiver Interface - Interface - Drivers, Receivers, Transceivers - SN75C189ADRE4 Quad SOIC Interface Transceiver IC
Device Type Receiver Receiver Transceiver
Features RoHS RoHS
# of Rx 4 #
Data Rate 1000 kbps 1000 kbps
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 1 #
View Details
SN54AS646 Octal Bus Transceivers & Registers With 3 -State Outputs - 5962-87595013A - Texas Instruments
Specs
Technology AS
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
SN54AC244-SP Octal Buffers/Drivers With 3-State Outputs - 5962-8755201VRA - Texas Instruments
Specs
Technology AC
Device Type Buffer
Supply Voltage 3.3V; Other; 3.3,5
View Details