Texas Instruments SN75C189A Quadruple Low-Power Line Receiver SN75C189AD

Description
Quadruple Low-Power Line Receiver 14-SOIC 0 to 70
Request a Quote Datasheet
Description
Quadruple Low-Power Line Receiver 14-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN75C189A Quadruple Low-Power Line Receiver - SN75C189AD - Texas Instruments
Dallas, TX, United States
SN75C189A Quadruple Low-Power Line Receiver
SN75C189AD
SN75C189A Quadruple Low-Power Line Receiver SN75C189AD
Quadruple Low-Power Line Receiver 14-SOIC 0 to 70

Quadruple Low-Power Line Receiver 14-SOIC 0 to 70

Buy Now Datasheet
Singapore, Singapore
Quad 5V SOIC Interface Transceiver IC
710-SN75C189AD
Quad 5V SOIC Interface Transceiver IC 710-SN75C189AD
Quad 4-Ch Receiver 1000Kbps 5V 14-SOIC D Product overview: SN75C189AD from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, 5V, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75C189AD can be used for catalog matching and distributor lookup.

Quad 4-Ch Receiver 1000Kbps 5V 14-SOIC D Product overview: SN75C189AD from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, 5V, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75C189AD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Line Receiver, Rs232, Soic-14; Device Type Texas Instruments - 26AJ9644 - Newark, An Avnet Company
Chicago, IL, United States
Line Receiver, Rs232, Soic-14; Device Type Texas Instruments
26AJ9644
Line Receiver, Rs232, Soic-14; Device Type Texas Instruments 26AJ9644
LINE RECEIVER, RS232, SOIC-14; Device Type:Line Receiver; IC Interface Type:RS232; No. of Receivers:4Receivers ; Supply Voltage Min:4.5V; Supply Voltage Max:6V; Driver Case Style:SOIC; No. of Pins:14Pins; Operating Temperature RoHS Compliant: Yes

LINE RECEIVER, RS232, SOIC-14; Device Type:Line Receiver; IC Interface Type:RS232; No. of Receivers:4Receivers; Supply Voltage Min:4.5V; Supply Voltage Max:6V; Driver Case Style:SOIC; No. of Pins:14Pins; Operating Temperature RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
RS-232 Interface IC
SN75C189AD
RS-232 Interface IC SN75C189AD
RS-232 Interface IC Quad Low Pwr

RS-232 Interface IC Quad Low Pwr

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN75C189AD 710-SN75C189AD 26AJ9644 SN75C189AD
Product Name SN75C189A Quadruple Low-Power Line Receiver Quad 5V SOIC Interface Transceiver IC Line Receiver, Rs232, Soic-14; Device Type Texas Instruments RS-232 Interface IC
Device Type Receiver Transceiver Receiver
Features RoHS RoHS RoHS RoHS
# of Rx 4 #
Data Rate 1000 kbps 1000 kbps
Operating Temperature 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 100114J-MIL - Acme Chip Technology Co., Limited
Specs
Device Type Receiver; Sensor Interface
Supply Voltage Other
Package Type 24-CDIP (0.600, 15.24mm)
View Details
CY54FCT244T Octal Buffers and Line Drivers with 3-State Outputs - 5962-9220301M2A - Texas Instruments
Specs
Technology FCT
Device Type Line / Bus Driver; Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
SN54ACT241 Octal Buffers/Drivers With 3-State Outputs - 5962-89847012A - Texas Instruments
Specs
Technology ACT
Device Type Buffer
Supply Voltage Other; 5.5
View Details
SN54HCT14 Hex Schmitt-trigger Inverters - 5962-86890012A - Texas Instruments
Specs
Technology HCT
Device Type SN54HCT14 Hex Schmitt-trigger Inverters
Supply Voltage Other; 5.5
View Details