Triple Low-Power Drivers And Receivers 16-PDIP 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 030511-SN75C1406N
Packaging: Tube/Rail
Type: Transceiver
Mounting: Through Hole
Protocol: RS232
Number of Drivers/Receivers: 3/3
Duplex: Full
Receiver Hysteresis: 1V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-PDIP
Supply Voltage - Operating: 4.5 V to 15 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Application Field: Used in Sensing & Instrumentation, Industrial, Test & Measurement
Triple Bus Transceiver, 5V, 120Kbps, 16-PDIP, Through Hole Product overview: SN75C1406N from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Through-Hole, 5V, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75C1406N can be used for catalog matching and distributor lookup.
IC, TRANSCEIVER, 3 CIRCUITS; Device Type:RS232 Transceiver; IC Interface Type:RS232; No. of Drivers:3Drivers; No. of Receivers:3Receivers
RS-232 Interface IC Triple RS232
IC TRANSCEIVER FULL 3/3 16DIP
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN75C1406N | 030511-SN75C1406N | 710-SN75C1406N | 33AH4977 | SN75C1406N | SN75C1406N |
| Product Name | SN75C1406 Triple Low-Power Drivers And Receivers | Interface - Interface - Drivers, Receivers, Transceivers - SN75C1406N | Through-Hole 5V Interface Transceiver IC | Ic, Transceiver, 3 Circuits; Device Type Texas Instruments | RS-232 Interface IC | Drivers, Receivers, Transceivers |
| Device Type | Receiver | Receiver; Transceiver | Transceiver | Transceiver; Transceiver | ||
| Features | RoHS | RoHS | RoHS | RoHS | ||
| # of Rx | 3 # | |||||
| Data Rate | 120 kbps | 120 kbps | ||||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |