Texas Instruments SN75C1406 Triple Low-Power Drivers And Receivers SN75C1406DRG4

Description
Triple Low-Power Drivers And Receivers 16-SOIC 0 to 70
Request a Quote Datasheet
Description
Triple Low-Power Drivers And Receivers 16-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN75C1406 Triple Low-Power Drivers And Receivers - SN75C1406DRG4 - Texas Instruments
Dallas, TX, United States
SN75C1406 Triple Low-Power Drivers And Receivers
SN75C1406DRG4
SN75C1406 Triple Low-Power Drivers And Receivers SN75C1406DRG4
Triple Low-Power Drivers And Receivers 16-SOIC 0 to 70

Triple Low-Power Drivers And Receivers 16-SOIC 0 to 70

Buy Now Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - SN75C1406DRG4 - 1100989-SN75C1406DRG4 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN75C1406DRG4
1100989-SN75C1406DRG4
Interface - Interface - Drivers, Receivers, Transceivers - SN75C1406DRG4 1100989-SN75C1406DRG4
Manufacturer: Texas Instruments Win Source Part Number: 1100989-SN75C1406DRG 4 Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RS232 Number of Drivers/Receivers: 3/3 Duplex: Full Receiver Hysteresis: 1V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SOIC Supply Voltage - Operating: 4.5 V to 15 V Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1100989-SN75C1406DRG4
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS232
Number of Drivers/Receivers: 3/3
Duplex: Full
Receiver Hysteresis: 1V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 4.5 V to 15 V
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
SOIC Interface Transceiver IC
710-SN75C1406DRG4
SOIC Interface Transceiver IC 710-SN75C1406DRG4
IC TRPL LP DRVR/RCVR 16-SOIC Product overview: SN75C1406DRG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75C1406DRG4 can be used for catalog matching and distributor lookup.

IC TRPL LP DRVR/RCVR 16-SOIC Product overview: SN75C1406DRG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75C1406DRG4 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number SN75C1406DRG4 1100989-SN75C1406DRG4 710-SN75C1406DRG4
Product Name SN75C1406 Triple Low-Power Drivers And Receivers Interface - Interface - Drivers, Receivers, Transceivers - SN75C1406DRG4 SOIC Interface Transceiver IC
Device Type Receiver Receiver; Transceiver Transceiver
Features RoHS RoHS
# of Rx 3 #
Data Rate 120 kbps 120 kbps
Unlock Full Specs
to access all available technical data

Similar Products

SN54ABT543A Octal Registered Transceiver With 3-State Outputs - 5962-9231402QLA - Texas Instruments
Specs
Technology ABT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
SN54BCT620A Octal Bus Transceivers With 3-State Outputs - 5962-9075001MRA - Texas Instruments
Specs
Technology BCT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
AM26C31M Quadruple Differential Line Driver - 5962-9163901QFA - Texas Instruments
Specs
Device Type Line / Bus Driver
# of Tx 4 #
# of Rx 0 #
View Details