Texas Instruments SN75C1406 Triple Low-Power Drivers And Receivers SN75C1406DR

Description
Triple Low-Power Drivers And Receivers 16-SOIC 0 to 70
Request a Quote Datasheet
Description
Triple Low-Power Drivers And Receivers 16-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN75C1406 Triple Low-Power Drivers And Receivers - SN75C1406DR - Texas Instruments
Dallas, TX, United States
SN75C1406 Triple Low-Power Drivers And Receivers
SN75C1406DR
SN75C1406 Triple Low-Power Drivers And Receivers SN75C1406DR
Triple Low-Power Drivers And Receivers 16-SOIC 0 to 70

Triple Low-Power Drivers And Receivers 16-SOIC 0 to 70

Buy Now Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - SN75C1406DR - 030513-SN75C1406DR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN75C1406DR
030513-SN75C1406DR
Interface - Interface - Drivers, Receivers, Transceivers - SN75C1406DR 030513-SN75C1406DR
Manufacturer: Texas Instruments Win Source Part Number: 030513-SN75C1406DR Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RS232 Number of Drivers/Receivers: 3/3 Duplex: Full Receiver Hysteresis: 1V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SOIC Supply Voltage - Operating: 4.5 V to 15 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 030513-SN75C1406DR
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS232
Number of Drivers/Receivers: 3/3
Duplex: Full
Receiver Hysteresis: 1V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 4.5 V to 15 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Low-Power SOIC Interface Transceiver IC
710-SN75C1406DR
Low-Power SOIC Interface Transceiver IC 710-SN75C1406DR
Triple Low-Power Drivers And Receivers 16-SOIC 0 to 70 Product overview: SN75C1406DR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Low-Power, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75C1406DR can be used for catalog matching and distributor lookup.

Triple Low-Power Drivers And Receivers 16-SOIC 0 to 70 Product overview: SN75C1406DR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Low-Power, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75C1406DR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
RS-232 Interface IC
SN75C1406DR
RS-232 Interface IC SN75C1406DR
RS-232 Interface IC Triple Low-Power Driver and Receiver

RS-232 Interface IC Triple Low-Power Driver and Receiver

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN75C1406DR 030513-SN75C1406DR 710-SN75C1406DR SN75C1406DR
Product Name SN75C1406 Triple Low-Power Drivers And Receivers Interface - Interface - Drivers, Receivers, Transceivers - SN75C1406DR Low-Power SOIC Interface Transceiver IC RS-232 Interface IC
Device Type Receiver Receiver; Transceiver Transceiver
Features RoHS RoHS RoHS
# of Rx 3 #
Data Rate 120 kbps 120 kbps
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 2 #
View Details
SN54BCT126A Quadruple Bus Buffer Gates With 3-State Outputs - 5962-9088901MCA - Texas Instruments
Specs
Technology BCT
Device Type Buffer
Supply Voltage Other; 5.5
View Details
Specialized - 34R3435-CVR - Quarktwin Technology Ltd.
Specs
Features RoHS
View Details
2 suppliers
SN54F541 Octal Buffers/Drivers With 3-State Outputs - 5962-9175301MRA - Texas Instruments
Specs
Technology F
Device Type Buffer
Supply Voltage Other; 5.5
View Details