Texas Instruments Drivers, Receivers, Transceivers SN75C1168NSR

Description
2/2 Transceiver Full RS422, RS485 16-SO
Description
2/2 Transceiver Full RS422, RS485 16-SO
Datasheet
Datasheet Summary
Powered by GS/AI

The SN75C1168NSR is a dual differential driver and receiver designed for balanced transmission lines, compliant with TIA/EIA-422-B and ITU Recommendation V.11 standards. It operates from a single 5-V power supply and features low supply current requirements, with a maximum of 9 mA. The device offers low pulse skew and a receiver input impedance of approximately 17 k,Ѷ, with a sensitivity of ±200 mV. It supports a common-mode input voltage range from -7 V to 7 V and includes glitch-free power-up and power-down protection. The SN75C1168NSR has individual active-high enables for each driver, making it suitable for applications requiring precise control over signal transmission.

Datasheet Summary
Powered by GS/AI

The SN75C1168NSR is a dual differential driver and receiver designed for balanced transmission lines, compliant with TIA/EIA-422-B and ITU Recommendation V.11 standards. It operates from a single 5-V power supply and features low supply current requirements, with a maximum of 9 mA. The device offers low pulse skew and a receiver input impedance of approximately 17 k,Ѷ, with a sensitivity of ±200 mV. It supports a common-mode input voltage range from -7 V to 7 V and includes glitch-free power-up and power-down protection. The SN75C1168NSR has individual active-high enables for each driver, making it suitable for applications requiring precise control over signal transmission.

Suppliers

Company
Product
Description
Supplier Links
Drivers, Receivers, Transceivers - SN75C1168NSR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
SN75C1168NSR
Drivers, Receivers, Transceivers SN75C1168NSR
2/2 Transceiver Full RS422, RS485 16-SO

2/2 Transceiver Full RS422, RS485 16-SO

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Transceivers
Product Number SN75C1168NSR
Product Name Drivers, Receivers, Transceivers
Package Type Surface Mount; 16-SOIC (0.209\", 5.30mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
RF Switches - RF2436TR7 - 042316-RF2436TR7 - Win Source Electronics
Specs
Package Type SOT-5
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Supply Voltage 1.5 to 6 volts
View Details