Texas Instruments Interface - Interface - Drivers, Receivers, Transceivers - SN75C1167NS SN75C1167NS

Description
Manufacturer: Texas Instruments Win Source Part Number: 1256272-SN75C1167NS Type: Transceiver Mounting Style: SMD Number of Drivers/Receivers: 2/2 Duplex: Full Receiver Hysteresis: 60mV Data Rate: 10Mbps Categories: Integrated Circuits Supplier Device Package: 16-SO Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.ti.com Manufacturer Package: 16-SOIC Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1256272-SN75C1167NS Type: Transceiver Mounting Style: SMD Number of Drivers/Receivers: 2/2 Duplex: Full Receiver Hysteresis: 60mV Data Rate: 10Mbps Categories: Integrated Circuits Supplier Device Package: 16-SO Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.ti.com Manufacturer Package: 16-SOIC Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - SN75C1167NS - 1256272-SN75C1167NS - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN75C1167NS
1256272-SN75C1167NS
Interface - Interface - Drivers, Receivers, Transceivers - SN75C1167NS 1256272-SN75C1167NS
Manufacturer: Texas Instruments Win Source Part Number: 1256272-SN75C1167NS Type: Transceiver Mounting Style: SMD Number of Drivers/Receivers: 2/2 Duplex: Full Receiver Hysteresis: 60mV Data Rate: 10Mbps Categories: Integrated Circuits Supplier Device Package: 16-SO Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.ti.com Manufacturer Package: 16-SOIC Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V

Manufacturer: Texas Instruments
Win Source Part Number: 1256272-SN75C1167NS
Type: Transceiver
Mounting Style: SMD
Number of Drivers/Receivers: 2/2
Duplex: Full
Receiver Hysteresis: 60mV
Data Rate: 10Mbps
Categories: Integrated Circuits
Supplier Device Package: 16-SO
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-SOIC
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 5.5V

Buy Now
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - SN75C1167NS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
SN75C1167NS
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers SN75C1167NS
IC TRANSCEIVER FULL 2/2 16SO

IC TRANSCEIVER FULL 2/2 16SO

Supplier's Site
Drivers, Receivers, Transceivers - SN75C1167NS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
SN75C1167NS
Drivers, Receivers, Transceivers SN75C1167NS
2/2 Transceiver Full 16-SO

2/2 Transceiver Full 16-SO

Buy Now

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers RF Transceivers
Product Number 1256272-SN75C1167NS SN75C1167NS SN75C1167NS
Product Name Interface - Interface - Drivers, Receivers, Transceivers - SN75C1167NS Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Drivers, Receivers, Transceivers
Package Type Surface Mount Surface Mount; 16-SOIC (0.209\", 5.30mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC74VHC125DG - 926327-MC74VHC125DG - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -55.0 to 125.0 C (-67.0 to 257.0 F)
View Details