Texas Instruments SN75C1154 Quadruple Low-Power Drivers/Receivers SN75C1154N

Description
Quadruple Low-Power Drivers/Receivers 20-PDIP 0 to 70
Request a Quote Datasheet
Description
Quadruple Low-Power Drivers/Receivers 20-PDIP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN75C1154 Quadruple Low-Power Drivers/Receivers - SN75C1154N - Texas Instruments
Dallas, TX, United States
SN75C1154 Quadruple Low-Power Drivers/Receivers
SN75C1154N
SN75C1154 Quadruple Low-Power Drivers/Receivers SN75C1154N
Quadruple Low-Power Drivers/Receivers 20-PDIP 0 to 70

Quadruple Low-Power Drivers/Receivers 20-PDIP 0 to 70

Buy Now Datasheet
Singapore, Singapore
Low-Power Interface Transceiver IC
710-SN75C1154N
Low-Power Interface Transceiver IC 710-SN75C1154N
Quadruple Low-Power Drivers/Receivers 20-PDIP 0 to 70 Product overview: SN75C1154N from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Low-Power, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75C1154N can be used for catalog matching and distributor lookup.

Quadruple Low-Power Drivers/Receivers 20-PDIP 0 to 70 Product overview: SN75C1154N from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Low-Power, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75C1154N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - SN75C1154N - 030507-SN75C1154N - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN75C1154N
030507-SN75C1154N
Interface - Interface - Drivers, Receivers, Transceivers - SN75C1154N 030507-SN75C1154N
Manufacturer: Texas Instruments Win Source Part Number: 030507-SN75C1154N Packaging: Tube/Rail Type: Transceiver Mounting: Through Hole Protocol: RS232 Number of Drivers/Receivers: 4/4 Duplex: Full Receiver Hysteresis: 1V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 20-PDIP Supply Voltage - Operating: 4.5 V to 15 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 030507-SN75C1154N
Packaging: Tube/Rail
Type: Transceiver
Mounting: Through Hole
Protocol: RS232
Number of Drivers/Receivers: 4/4
Duplex: Full
Receiver Hysteresis: 1V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 20-PDIP
Supply Voltage - Operating: 4.5 V to 15 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
RS-232 Interface IC
SN75C1154N
RS-232 Interface IC SN75C1154N
RS-232 Interface IC Quad RS232 Transcvr

RS-232 Interface IC Quad RS232 Transcvr

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN75C1154N 710-SN75C1154N 030507-SN75C1154N SN75C1154N
Product Name SN75C1154 Quadruple Low-Power Drivers/Receivers Low-Power Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - SN75C1154N RS-232 Interface IC
Device Type Receiver Transceiver Receiver; Transceiver
Features RoHS RoHS RoHS
# of Rx 4 #
Data Rate 95 kbps 95 kbps
Unlock Full Specs
to access all available technical data

Similar Products

SN54BCT620A Octal Bus Transceivers With 3-State Outputs - 5962-9075001M2A - Texas Instruments
Specs
Technology BCT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
SN55LBC172 Quadruple Low-Power Differential Line Driver - 5962-9076503QFA - Texas Instruments
Specs
Device Type Line / Bus Driver
Supply Voltage 5V
# of Tx 4 #
View Details
2 suppliers
Interface Transceiver IC - 710-34P3402AGT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
View Details
2 suppliers