Quadruple Low-Power Drivers/Receivers 20-SOIC 0 to 70
Line Transceiver, 4 Func, 4 Driver, 4 Rcvr, BIMOS, PDSO20
Manufacturer: Texas Instruments
Win Source Part Number: 1100985-SN75C1154DWR
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS232
Number of Drivers/Receivers: 4/4
Duplex: Full
Receiver Hysteresis: 1V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 20-SOIC
Supply Voltage - Operating: 4.5 V to 15 V
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Quadruple Low-Power Drivers/Receivers 20-SOIC 0 to 70 Product overview: SN75C1154DWR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Low-Power, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75C1154DWR can be used for catalog matching and distributor lookup.
RS-232 Interface IC Quadruple Low-Power Driver/Receiver
| Texas Instruments | Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN75C1154DWR | SN75C1154DWR | 1100985-SN75C1154DWR | 710-SN75C1154DWR | SN75C1154DWR |
| Product Name | SN75C1154 Quadruple Low-Power Drivers/Receivers | Interface - Interface - Drivers, Receivers, Transceivers - SN75C1154DWR | Low-Power SOIC Interface Transceiver IC | RS-232 Interface IC | |
| Device Type | Receiver | Transceiver | Receiver; Transceiver | Transceiver | |
| Features | RoHS | RoHS | RoHS | RoHS | |
| # of Rx | 4 # | ||||
| Data Rate | 95 kbps | 95 kbps |