Quadruple Low-Power Drivers/Receivers 20-SOIC 0 to 70
Line Transceiver, 4 Func, 4 Driver, 4 Rcvr, BIMOS, PDSO20
Manufacturer: Texas Instruments
Win Source Part Number: 1256270-SN75C1154DW
Packaging: Tube
Type: Transceiver
Mounting Style: SMD
Protocol: RS232
Number of Drivers/Receivers: 4/4
Duplex: Full
Receiver Hysteresis: 1V
Categories: Integrated Circuits
Supplier Device Package: 20-SOIC
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 20-SOIC
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Family Part Number: 75C1154
Manufacturer Pack Quantity: 25
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 15V
Quad 4.5V-15V 95Kbps Full Duplex Transceiver SOIC Product overview: SN75C1154DW from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 4.5V, 15V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, 4.5V, 15V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75C1154DW can be used for catalog matching and distributor lookup.
RS-232 Interface IC Quad RS232 Transcvr
| Texas Instruments | Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN75C1154DW | SN75C1154DW | 1256270-SN75C1154DW | 710-SN75C1154DW | SN75C1154DW |
| Product Name | SN75C1154 Quadruple Low-Power Drivers/Receivers | Interface - Interface - Drivers, Receivers, Transceivers - SN75C1154DW | Quad 4.5V 15V SOIC Interface Transceiver IC | RS-232 Interface IC | |
| Device Type | Receiver | Transceiver | Receiver; Transceiver | Transceiver | |
| Features | RoHS | RoHS | RoHS | RoHS | |
| # of Rx | 4 # | ||||
| Data Rate | 95 kbps | 95 kbps |