Texas Instruments SN75ALS199 Quadruple Differential Line Receiver SN75ALS199D

Description
Quadruple Differential Line Receiver 16-SOIC 0 to 70
Request a Quote Datasheet
Description
Quadruple Differential Line Receiver 16-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN75ALS199 Quadruple Differential Line Receiver - SN75ALS199D - Texas Instruments
Dallas, TX, United States
SN75ALS199 Quadruple Differential Line Receiver
SN75ALS199D
SN75ALS199 Quadruple Differential Line Receiver SN75ALS199D
Quadruple Differential Line Receiver 16-SOIC 0 to 70

Quadruple Differential Line Receiver 16-SOIC 0 to 70

Buy Now Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - SN75ALS199D - 795189-SN75ALS199D - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN75ALS199D
795189-SN75ALS199D
Interface - Interface - Drivers, Receivers, Transceivers - SN75ALS199D 795189-SN75ALS199D
Manufacturer: Texas Instruments Win Source Part Number: 795189-SN75ALS199D Packaging: Tube Type: Receiver Operating Temperature Range: 0°C ~ 70°C Package: 16-SOIC (0.154", 3.90mm Width) Mounting: SMD Operating Supply Voltage: 4.75 V ~ 5.25 V Number of Drivers/Receivers: 0/4 Receiver Hysteresis: 120mV Family Name: SN75ALS199 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-SOIC Alternative Parts (Cross-Reference): SN75ALS199DR; SN75ALS199DR; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 795189-SN75ALS199D
Packaging: Tube
Type: Receiver
Operating Temperature Range: 0°C ~ 70°C
Package: 16-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Operating Supply Voltage: 4.75 V ~ 5.25 V
Number of Drivers/Receivers: 0/4
Receiver Hysteresis: 120mV
Family Name: SN75ALS199
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-SOIC
Alternative Parts (Cross-Reference): SN75ALS199DR; SN75ALS199DR;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
SOIC Interface Transceiver IC
710-SN75ALS199D
SOIC Interface Transceiver IC 710-SN75ALS199D
Quadruple Differential Line Receiver 16-SOIC 0 to 70 Product overview: SN75ALS199D from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75ALS199D can be used for catalog matching and distributor lookup.

Quadruple Differential Line Receiver 16-SOIC 0 to 70 Product overview: SN75ALS199D from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75ALS199D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number SN75ALS199D 795189-SN75ALS199D 710-SN75ALS199D
Product Name SN75ALS199 Quadruple Differential Line Receiver Interface - Interface - Drivers, Receivers, Transceivers - SN75ALS199D SOIC Interface Transceiver IC
Device Type Receiver Receiver Transceiver
Features RoHS RoHS
# of Rx 4 #
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 C (32 F)
Unlock Full Specs
to access all available technical data

Similar Products

SN55LVDS33-SP High-Speed Differential Receiver - 5962-0724801VFA - Texas Instruments
Specs
Technology LVDS
Device Type Receiver
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Integrated Circuits (ICs) - Interface - Specialized - 1038238-34R3430R-4CV - Win Source Electronics
Specs
Device Type Sensor Interface
View Details
3 suppliers
SN54BCT640 Octal Bus Transceivers With 3-State Outputs - 5962-9075201M2A - Texas Instruments
Specs
Technology BCT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 2 #
View Details