SN75ALS197DR is a quadruple differential line receiver with 3-state outputs, designed for multipoint bus transmission up to 20 Mbaud in noisy environments. It operates from a single 5-V supply with a common-mode input voltage range of -7 V to 7 V and input sensitivity of ±300 mV. The device features 12 kΩ minimum input impedance and 120 mV typical input hysteresis. It is packaged in a 16-pin SOIC (D) with dimensions of 9.9 mm × 6 mm and is characterized for operation from 0°C to 70°C. The part meets ITU Recommendations V.10, V.11, X.26, and X.27.
Quadruple Differential Line Receiver 16-SOIC 0 to 70
Quadruple Differential Line Receiver 16-SOIC 0 to 70 Product overview: SN75ALS197DR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75ALS197DR can be used for catalog matching and distributor lookup.
IC RECEIVER 0/4 16SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN75ALS197DR | 710-SN75ALS197DR | SN75ALS197DR |
| Product Name | SN75ALS197 Quadruple Differential Line Receiver | SOIC Interface Transceiver IC | Drivers, Receivers, Transceivers |
| Device Type | Receiver | Transceiver | Receiver |
| Features | RoHS | RoHS | |
| # of Rx | 4 # | ||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) |