Texas Instruments SN75ALS194 Quadruple Differential Line Driver SN75ALS194N

Description
Quadruple Differential Line Driver 16-PDIP 0 to 70
Request a Quote Datasheet
Description
Quadruple Differential Line Driver 16-PDIP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN75ALS194 Quadruple Differential Line Driver - SN75ALS194N - Texas Instruments
Dallas, TX, United States
SN75ALS194 Quadruple Differential Line Driver
SN75ALS194N
SN75ALS194 Quadruple Differential Line Driver SN75ALS194N
Quadruple Differential Line Driver 16-PDIP 0 to 70

Quadruple Differential Line Driver 16-PDIP 0 to 70

Buy Now Datasheet
Singapore, Singapore
Interface Transceiver IC
710-SN75ALS194N
Interface Transceiver IC 710-SN75ALS194N
Quadruple Differential Line Driver 16-PDIP 0 to 70 Product overview: SN75ALS194N from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75ALS194N can be used for catalog matching and distributor lookup.

Quadruple Differential Line Driver 16-PDIP 0 to 70 Product overview: SN75ALS194N from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75ALS194N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - SN75ALS194N - 1256261-SN75ALS194N - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN75ALS194N
1256261-SN75ALS194N
Interface - Interface - Drivers, Receivers, Transceivers - SN75ALS194N 1256261-SN75ALS194N
Manufacturer: Texas Instruments Win Source Part Number: 1256261-SN75ALS194N Packaging: Tube Type: Driver Mounting Style: Through Hole Protocol: RS422, RS485 Number of Drivers/Receivers: 4/0 Categories: Integrated Circuits Supplier Device Package: 16-PDIP Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.ti.com Manufacturer Package: 16-DIP Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Family Part Number: 75ALS194 Manufacturer Pack Quantity: 25 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.75V ~ 5.25V

Manufacturer: Texas Instruments
Win Source Part Number: 1256261-SN75ALS194N
Packaging: Tube
Type: Driver
Mounting Style: Through Hole
Protocol: RS422, RS485
Number of Drivers/Receivers: 4/0
Categories: Integrated Circuits
Supplier Device Package: 16-PDIP
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-DIP
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Family Part Number: 75ALS194
Manufacturer Pack Quantity: 25
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.75V ~ 5.25V

Buy Now
Ic, Diff Line Drvr Quad 16-Dip; Device Type Texas Instruments - 37AJ1205 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Diff Line Drvr Quad 16-Dip; Device Type Texas Instruments
37AJ1205
Ic, Diff Line Drvr Quad 16-Dip; Device Type Texas Instruments 37AJ1205
IC, DIFF LINE DRVR QUAD 16-DIP; Device Type:Differential Line Driver; IC Interface Type:RS422; No. of Drivers:4Drivers; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Driver Case Style:DIP; No. of Pins:16Pins; Operating RoHS Compliant: Yes

IC, DIFF LINE DRVR QUAD 16-DIP; Device Type:Differential Line Driver; IC Interface Type:RS422; No. of Drivers:4Drivers; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Driver Case Style:DIP; No. of Pins:16Pins; Operating RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
RS-422 Interface IC
SN75ALS194N
RS-422 Interface IC SN75ALS194N
RS-422 Interface IC Quad Diff Line

RS-422 Interface IC Quad Diff Line

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN75ALS194N 710-SN75ALS194N 1256261-SN75ALS194N 37AJ1205 SN75ALS194N
Product Name SN75ALS194 Quadruple Differential Line Driver Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - SN75ALS194N Ic, Diff Line Drvr Quad 16-Dip; Device Type Texas Instruments RS-422 Interface IC
Device Type Line / Bus Driver Transceiver Receiver
Features RoHS RoHS RoHS RoHS
# of Tx 4 #
# of Rx 0 #
Data Rate 20000 kbps 20000 kbps 20000 to ? kbps
Unlock Full Specs
to access all available technical data

Similar Products

SN54BCT640 Octal Bus Transceivers With 3-State Outputs - 5962-9075201M2A - Texas Instruments
Specs
Technology BCT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
 - 74FCT244ASC - Rochester Electronics
Specs
Device Type Line / Bus Driver
Package Type SOP; SOP20
View Details
2 suppliers
SN54LS240-SP Octal Buffers And Line Drivers With 3-State Outputs - 5962-7801201VRA - Texas Instruments
Specs
Technology LS
Device Type Line / Bus Driver; Buffer
Supply Voltage Other; 5.5
View Details
DS90C031QML LVDS Quad CMOS Differential Line Driver - 5962-9583301Q2A - Texas Instruments
Specs
Technology LVDS
Device Type Line / Bus Driver
# of Tx 4 #
View Details