The SN75ALS194 is a quadruple differential line driver designed for high-speed data transmission over twisted-pair or parallel-wire transmission lines. It meets ANSI standard EIA/TIA-422-B and ITU recommendation V.11, making it suitable for various applications including factory automation, ATM and cash counters, smart grid systems, and motor drives. The device operates with a single 5V supply and features TTL-compatible 3-state outputs. It supports data rates up to 20 Mbaud, with a typical propagation delay of less than 10 ns and enable/disable times under 16 ns. The SN75ALS194 includes two pairs of independently enabled drivers and has a low standby supply current of approximately 26 mA. It is characterized for operation within a temperature range of 0°C to 70°C and is available in multiple package options including SOIC and PDIP.
Quadruple Differential Line Driver 16-SOIC 0 to 70
Quadruple Differential Line Driver 16-SOIC 0 to 70 Product overview: SN75ALS194DR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75ALS194DR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 007538-SN75ALS194DR
Packaging: Reel - TR
Mounting: SMD (SMT)
Protocol: RS422, RS485
Number of Drivers/Receivers: 4/0
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 4.75 V to 5.25 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
RS-422 Interface IC Quad Differential Line Driver
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN75ALS194DR | 710-SN75ALS194DR | 007538-SN75ALS194DR | SN75ALS194DR |
| Product Name | SN75ALS194 Quadruple Differential Line Driver | SOIC Interface Transceiver IC | Interface - Interface - Drivers, Receivers, Transceivers - SN75ALS194DR | RS-422 Interface IC |
| Device Type | Line / Bus Driver | Transceiver | Receiver | |
| Features | RoHS | RoHS | RoHS | |
| # of Tx | 4 # | |||
| # of Rx | 0 # |