Texas Instruments SN75ALS194 Quadruple Differential Line Driver SN75ALS194D

Description
Quadruple Differential Line Driver 16-SOIC 0 to 70
Request a Quote Datasheet
Description
Quadruple Differential Line Driver 16-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN75ALS194 Quadruple Differential Line Driver - SN75ALS194D - Texas Instruments
Dallas, TX, United States
SN75ALS194 Quadruple Differential Line Driver
SN75ALS194D
SN75ALS194 Quadruple Differential Line Driver SN75ALS194D
Quadruple Differential Line Driver 16-SOIC 0 to 70

Quadruple Differential Line Driver 16-SOIC 0 to 70

Buy Now Datasheet
Singapore, Singapore
SOIC Interface Transceiver IC
710-SN75ALS194D
SOIC Interface Transceiver IC 710-SN75ALS194D
Quadruple Differential Line Driver 16-SOIC 0 to 70 Product overview: SN75ALS194D from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75ALS194D can be used for catalog matching and distributor lookup.

Quadruple Differential Line Driver 16-SOIC 0 to 70 Product overview: SN75ALS194D from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75ALS194D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - SN75ALS194D - 766135-SN75ALS194D - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN75ALS194D
766135-SN75ALS194D
Interface - Interface - Drivers, Receivers, Transceivers - SN75ALS194D 766135-SN75ALS194D
Manufacturer: Texas Instruments Win Source Part Number: 766135-SN75ALS194D Packaging: Tube Type: Driver Operating Temperature Range: 0°C ~ 70°C Package: 16-SOIC (0.154", 3.90mm Width) Mounting: SMD Operating Supply Voltage: 4.75 V ~ 5.25 V Protocol: RS422, RS485 Number of Drivers/Receivers: 4/0 Family Name: SN75ALS194 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-SOIC Alternative Parts (Cross-Reference): MC26C31DR2; MC26C31D; 26C31FP-E; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 766135-SN75ALS194D
Packaging: Tube
Type: Driver
Operating Temperature Range: 0°C ~ 70°C
Package: 16-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Operating Supply Voltage: 4.75 V ~ 5.25 V
Protocol: RS422, RS485
Number of Drivers/Receivers: 4/0
Family Name: SN75ALS194
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-SOIC
Alternative Parts (Cross-Reference): MC26C31DR2; MC26C31D; 26C31FP-E;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2030
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
RS-422 Interface IC
SN75ALS194D
RS-422 Interface IC SN75ALS194D
RS-422 Interface IC Quad Differential Line Driver

RS-422 Interface IC Quad Differential Line Driver

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN75ALS194D 710-SN75ALS194D 766135-SN75ALS194D SN75ALS194D
Product Name SN75ALS194 Quadruple Differential Line Driver SOIC Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - SN75ALS194D RS-422 Interface IC
Device Type Line / Bus Driver Transceiver Receiver
Features RoHS RoHS RoHS
# of Tx 4 #
# of Rx 0 #
Unlock Full Specs
to access all available technical data

Similar Products

SN54AS646 Octal Bus Transceivers & Registers With 3 -State Outputs - 5962-8759501LA - Texas Instruments
Specs
Technology AS
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
CD54AC240 Inverting Octal Buffer/Line Drivers with 3-State Outputs - CD54AC240F3A - Texas Instruments
Specs
Technology AC
Device Type Line / Bus Driver; Buffer
Supply Voltage 1.5V; 3.3V; Other; 1.5,3.3,5
View Details
CD74AC244 Octal Non-Inverting Buffers/Line Drivers with 3-State Outputs - CD74AC244E - Texas Instruments
Specs
Technology AC
Device Type Line / Bus Driver; Buffer
Features RoHS
View Details
2 suppliers
Specialized - 32P4911A-CGF - Quarktwin Technology Ltd.
Specs
Features RoHS
View Details
2 suppliers