Quadruple Differential Line Receiver 16-PDIP 0 to 70
Quad Diff Line Receiver, 20Mbps, 5V, 4-Ch, PDIP Product overview: SN75ALS193N from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, 5V, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75ALS193N can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1100978-SN75ALS193N
Packaging: Tube/Rail
Type: Receiver
Mounting: Through Hole
Protocol: RS422, RS423
Number of Drivers/Receivers: 0/4
Receiver Hysteresis: 120mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-PDIP
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
IC, LOGIC, 74ALS, LINE RECEIVER; Device Type:Differential Line Receiver; IC Interface Type:RS422, RS423; No. of Receivers:4Receivers
RS-422 Interface IC Quad Diff Line
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN75ALS193N | 710-SN75ALS193N | 1100978-SN75ALS193N | 26AJ9639 | SN75ALS193N |
| Product Name | SN75ALS193 Quadruple Differential Line Receiver | Quad 5V Interface Transceiver IC | Interface - Interface - Drivers, Receivers, Transceivers - SN75ALS193N | Ic, Logic, 74Als, Line Receiver; Device Type Texas Instruments | RS-422 Interface IC |
| Device Type | Receiver | Transceiver | Receiver | Receiver | |
| Features | RoHS | RoHS | RoHS | RoHS | |
| # of Tx | 0 # | ||||
| # of Rx | 4 # | ||||
| Data Rate | 20000 kbps | 20000 kbps | 20000 to ? kbps |