Texas Instruments Interface - Interface - Drivers, Receivers, Transceivers - SN75ALS193DR SN75ALS193DR

Description
Manufacturer: Texas Instruments Win Source Part Number: 1256257-SN75ALS193DR Packaging: Reel - TR Type: Receiver Operating Temperature Range: 0°C ~ 70°C Package: 16-SOIC (0.154", 3.90mm Width) Mounting: SMD Operating Supply Voltage: 4.75 V ~ 5.25 V Protocol: RS422, RS423 Number of Drivers/Receivers: 0/4 Receiver Hysteresis: 120mV Family Name: SN75ALS193 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 16-SOIC Alternative Parts (Cross-Reference): ST26C32ABD; ST26C32ABDR; ST26C32ABN; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1256257-SN75ALS193DR Packaging: Reel - TR Type: Receiver Operating Temperature Range: 0°C ~ 70°C Package: 16-SOIC (0.154", 3.90mm Width) Mounting: SMD Operating Supply Voltage: 4.75 V ~ 5.25 V Protocol: RS422, RS423 Number of Drivers/Receivers: 0/4 Receiver Hysteresis: 120mV Family Name: SN75ALS193 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 16-SOIC Alternative Parts (Cross-Reference): ST26C32ABD; ST26C32ABDR; ST26C32ABN; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - SN75ALS193DR - 1256257-SN75ALS193DR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN75ALS193DR
1256257-SN75ALS193DR
Interface - Interface - Drivers, Receivers, Transceivers - SN75ALS193DR 1256257-SN75ALS193DR
Manufacturer: Texas Instruments Win Source Part Number: 1256257-SN75ALS193DR Packaging: Reel - TR Type: Receiver Operating Temperature Range: 0°C ~ 70°C Package: 16-SOIC (0.154", 3.90mm Width) Mounting: SMD Operating Supply Voltage: 4.75 V ~ 5.25 V Protocol: RS422, RS423 Number of Drivers/Receivers: 0/4 Receiver Hysteresis: 120mV Family Name: SN75ALS193 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 16-SOIC Alternative Parts (Cross-Reference): ST26C32ABD; ST26C32ABDR; ST26C32ABN; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1256257-SN75ALS193DR
Packaging: Reel - TR
Type: Receiver
Operating Temperature Range: 0°C ~ 70°C
Package: 16-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Operating Supply Voltage: 4.75 V ~ 5.25 V
Protocol: RS422, RS423
Number of Drivers/Receivers: 0/4
Receiver Hysteresis: 120mV
Family Name: SN75ALS193
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-SOIC
Alternative Parts (Cross-Reference): ST26C32ABD; ST26C32ABDR; ST26C32ABN;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Drivers, Receivers, Transceivers - SN75ALS193DR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
SN75ALS193DR
Drivers, Receivers, Transceivers SN75ALS193DR
0/4 Receiver RS422, RS423 16-SOIC

0/4 Receiver RS422, RS423 16-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Receivers
Product Number 1256257-SN75ALS193DR SN75ALS193DR
Product Name Interface - Interface - Drivers, Receivers, Transceivers - SN75ALS193DR Drivers, Receivers, Transceivers
Package Type Surface Mount; SMD Surface Mount; 16-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Automotive PDoA UWB Transceiver - DW3300Q - Qorvo
Specs
Package Type Surface Mount; LGA
Features RoHS
Data Rate 850 to 6800 kbps
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1281QD - Micross Components, Inc.
Micross Components, Inc.
View Details