SN75ALS193D -- INTERFACE - DRIVERS, RECEIVERS, TRANSCEIVERS
Texas Instruments
Interface - Drivers, Receivers, Transceivers
SN75ALS193D
Description
IC RECEIVER 0/4 16SOIC
-
Lingto Electronic Limited
Datasheet
Description
IC RECEIVER 0/4 16SOIC
Datasheet
Suppliers
Interface - Drivers, Receivers, Transceivers
SN75ALS193D
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Network and Communication Chips |
|
Product Number
|
SN75ALS193D |
|
Product Name
|
Interface - Drivers, Receivers, Transceivers |
|
Device Type
|
Transceiver
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Receiver
Operating Temperature
-40 to 85 C (-40 to 185 F)
View Details
Device Type
Receiver
Operating Frequency
0.5200 to 240 MHz
Package Type
48-VFQFN Exposed Pad
View Details
Device Type
Beamformers
Operating Frequency
500 to 7000 MHz
View Details
Device Type
Transmitter
Supply Voltage
Other; 1.9V ~ 3.6V
Data Rate
1000 kbps
View Details