Texas Instruments SN75ALS192 Quadruple Differential Line Driver SN75ALS192NSR

Description
Quadruple Differential Line Driver 16-SO 0 to 70
Request a Quote Datasheet
Description
Quadruple Differential Line Driver 16-SO 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN75ALS192 Quadruple Differential Line Driver - SN75ALS192NSR - Texas Instruments
Dallas, TX, United States
SN75ALS192 Quadruple Differential Line Driver
SN75ALS192NSR
SN75ALS192 Quadruple Differential Line Driver SN75ALS192NSR
Quadruple Differential Line Driver 16-SO 0 to 70

Quadruple Differential Line Driver 16-SO 0 to 70

Buy Now Datasheet
Singapore, Singapore
Interface Transceiver IC
710-SN75ALS192NSR
Interface Transceiver IC 710-SN75ALS192NSR
Quadruple Differential Line Driver 16-SO 0 to 70 Product overview: SN75ALS192NSR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75ALS192NSR can be used for catalog matching and distributor lookup.

Quadruple Differential Line Driver 16-SO 0 to 70 Product overview: SN75ALS192NSR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75ALS192NSR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - SN75ALS192NSR - 030505-SN75ALS192NSR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN75ALS192NSR
030505-SN75ALS192NSR
Interface - Interface - Drivers, Receivers, Transceivers - SN75ALS192NSR 030505-SN75ALS192NSR
Manufacturer: Texas Instruments Win Source Part Number: 030505-SN75ALS192NSR Packaging: Reel - TR Mounting: SMD (SMT) Protocol: RS422, RS485 Number of Drivers/Receivers: 4/0 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SO Supply Voltage - Operating: 4.75 V to 5.25 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 030505-SN75ALS192NSR
Packaging: Reel - TR
Mounting: SMD (SMT)
Protocol: RS422, RS485
Number of Drivers/Receivers: 4/0
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-SO
Supply Voltage - Operating: 4.75 V to 5.25 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
RS-422 Interface IC
SN75ALS192NSR
RS-422 Interface IC SN75ALS192NSR
RS-422 Interface IC Quad Differential Line Driver

RS-422 Interface IC Quad Differential Line Driver

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN75ALS192NSR 710-SN75ALS192NSR 030505-SN75ALS192NSR SN75ALS192NSR
Product Name SN75ALS192 Quadruple Differential Line Driver Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - SN75ALS192NSR RS-422 Interface IC
Device Type Line / Bus Driver Transceiver Receiver
Features RoHS RoHS RoHS
# of Tx 4 #
# of Rx 0 #
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 2 #
View Details
 - 74BCT2827CSCX - Rochester Electronics
Texas Instruments
Specs
Device Type Line / Bus Driver
Package Type SOP; SOP24
View Details
CY54FCT240T Octal Buffers/Drivers with 3-State Outputs - 5962-9221305MRA - Texas Instruments
Specs
Technology FCT
Device Type Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers