Texas Instruments SN75ALS192 Quadruple Differential Line Driver SN75ALS192DR

Description
Quadruple Differential Line Driver 16-SOIC 0 to 70
Request a Quote Datasheet
Description
Quadruple Differential Line Driver 16-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN75ALS192 Quadruple Differential Line Driver - SN75ALS192DR - Texas Instruments
Dallas, TX, United States
SN75ALS192 Quadruple Differential Line Driver
SN75ALS192DR
SN75ALS192 Quadruple Differential Line Driver SN75ALS192DR
Quadruple Differential Line Driver 16-SOIC 0 to 70

Quadruple Differential Line Driver 16-SOIC 0 to 70

Buy Now Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - SN75ALS192DR - 065725-SN75ALS192DR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN75ALS192DR
065725-SN75ALS192DR
Interface - Interface - Drivers, Receivers, Transceivers - SN75ALS192DR 065725-SN75ALS192DR
Manufacturer: Texas Instruments Win Source Part Number: 065725-SN75ALS192DR Packaging: Reel - TR Mounting: SMD (SMT) Protocol: RS422, RS485 Number of Drivers/Receivers: 4/0 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SOIC Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 065725-SN75ALS192DR
Packaging: Reel - TR
Mounting: SMD (SMT)
Protocol: RS422, RS485
Number of Drivers/Receivers: 4/0
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
SOIC Interface Transceiver IC
710-SN75ALS192DR
SOIC Interface Transceiver IC 710-SN75ALS192DR
Quadruple Differential Line Driver 16-SOIC 0 to 70 Product overview: SN75ALS192DR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75ALS192DR can be used for catalog matching and distributor lookup.

Quadruple Differential Line Driver 16-SOIC 0 to 70 Product overview: SN75ALS192DR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75ALS192DR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Drivers, Receivers, Transceivers - SN75ALS192DR - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
SN75ALS192DR
Drivers, Receivers, Transceivers SN75ALS192DR
IC DRIVER 4/0 16SOIC

IC DRIVER 4/0 16SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
RS-422 Interface IC
SN75ALS192DR
RS-422 Interface IC SN75ALS192DR
RS-422 Interface IC Quad Differential Line Driver

RS-422 Interface IC Quad Differential Line Driver

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN75ALS192DR 065725-SN75ALS192DR 710-SN75ALS192DR SN75ALS192DR SN75ALS192DR
Product Name SN75ALS192 Quadruple Differential Line Driver Interface - Interface - Drivers, Receivers, Transceivers - SN75ALS192DR SOIC Interface Transceiver IC Drivers, Receivers, Transceivers RS-422 Interface IC
Device Type Line / Bus Driver Receiver Transceiver Driver
Features RoHS RoHS RoHS
# of Tx 4 #
# of Rx 0 #
Data Rate 20000 kbps 20000 to ? kbps
Unlock Full Specs
to access all available technical data

Similar Products

DS26LS32AC Quad Differential Line Receivers - DS26LS32ACMX - Texas Instruments
Specs
Device Type Receiver
# of Tx 0 #
# of Rx 4 #
View Details
3 suppliers
SN54ABT245A Octal Bus Transceivers With 3-State Outputs - 5962-9214802QSA - Texas Instruments
Specs
Technology ABT
Device Type Transceiver
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Specs
Technology RS422; RS422
Device Type Receiver; Sensor Interface
Supply Voltage Other
View Details
DS485 Low-Power RS-485/RS-422 Multipoint Transceiver - DS485N - Texas Instruments
Specs
Technology RS422; RS485
Device Type Transceiver
Supply Voltage 5V
View Details
3 suppliers